Vishay Precision Group Fixed Inductors IHSM7832EB822L

Description
8.2mH Unshielded Inductor 170mA 21.8Ohm Max Nonstandard
Request a Quote Datasheet
Description
8.2mH Unshielded Inductor 170mA 21.8Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM7832EB822L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832EB822L-ND
Fixed Inductors IHSM7832EB822L-ND
8.2mH Unshielded Inductor 170mA 21.8Ohm Max Nonstandard

8.2mH Unshielded Inductor 170mA 21.8Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 8200UH 0.17A SMD 8.2mH 170mA 72.5mA - Ferrite Core ¦15% Unshielded 21.8 Ohm Max - IHSM7832EB822L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 8200UH 0.17A SMD 8.2mH 170mA 72.5mA - Ferrite Core ¦15% Unshielded 21.8 Ohm Max
IHSM7832EB822L
INDUCTOR POWER 8200UH 0.17A SMD 8.2mH 170mA 72.5mA - Ferrite Core ¦15% Unshielded 21.8 Ohm Max IHSM7832EB822L
INDUCTOR POWER 8200UH 0.17A SMD 8.2mH 170mA 72.5mA - Ferrite Core ¦15% Unshielded 21.8 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

INDUCTOR POWER 8200UH 0.17A SMD 8.2mH 170mA 72.5mA - Ferrite Core ¦15% Unshielded 21.8 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

Supplier's Site
Inductor, Shielded, 8.2Mh, 72.5Ma, Smd; Inductance Vishay - 53K5011 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 8.2Mh, 72.5Ma, Smd; Inductance Vishay
53K5011
Inductor, Shielded, 8.2Mh, 72.5Ma, Smd; Inductance Vishay 53K5011
INDUCTOR, SHIELDED, 8.2MH, 72.5MA, SMD; Inductance:8.2mH; RMS Current (Irms):170mA; Inductor Construction:Shielde d; Saturation Current (Isat):72.5mA; Product Range:IHSM-7832 Series; DC Resistance Max:21.8ohm; Product Length:21.34mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 8.2MH, 72.5MA, SMD; Inductance:8.2mH; RMS Current (Irms):170mA; Inductor Construction:Shielded; Saturation Current (Isat):72.5mA; Product Range:IHSM-7832 Series; DC Resistance Max:21.8ohm; Product Length:21.34mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM7832EB822L-ND IHSM7832EB822L 53K5011
Product Name Fixed Inductors INDUCTOR POWER 8200UH 0.17A SMD 8.2mH 170mA 72.5mA - Ferrite Core ¦15% Unshielded 21.8 Ohm Max Inductor, Shielded, 8.2Mh, 72.5Ma, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-1879023-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.5600 microH
View Details
3 suppliers
Surface Mount Inductors - 1462596 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Standards and Certifications RoHS
View Details
Fixed Inductors - 0302CS-22NXJLW - 1114284-0302CS-22NXJLW - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details