Vishay Precision Group Fixed Inductors IHSM7832EB4R7L

Description
4.7µH Unshielded Inductor 6.7A 23mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Unshielded Inductor 6.7A 23mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM7832EB4R7L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832EB4R7L-ND
Fixed Inductors IHSM7832EB4R7L-ND
4.7µH Unshielded Inductor 6.7A 23mOhm Max Nonstandard

4.7µH Unshielded Inductor 6.7A 23mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 4.7UH 6.7A SMD 4.7¦H 6.7A 2.4A - Ferrite Core ¦15% Unshielded 23 mOhm Max - IHSM7832EB4R7L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 4.7UH 6.7A SMD 4.7¦H 6.7A 2.4A - Ferrite Core ¦15% Unshielded 23 mOhm Max
IHSM7832EB4R7L
INDUCTOR POWER 4.7UH 6.7A SMD 4.7¦H 6.7A 2.4A - Ferrite Core ¦15% Unshielded 23 mOhm Max IHSM7832EB4R7L
INDUCTOR POWER 4.7UH 6.7A SMD 4.7¦H 6.7A 2.4A - Ferrite Core ¦15% Unshielded 23 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

INDUCTOR POWER 4.7UH 6.7A SMD 4.7¦H 6.7A 2.4A - Ferrite Core ¦15% Unshielded 23 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

Supplier's Site
Inductor, Shielded, 4.7Uh, 2.4A, Smd; Inductance Vishay - 53K4996 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Uh, 2.4A, Smd; Inductance Vishay
53K4996
Inductor, Shielded, 4.7Uh, 2.4A, Smd; Inductance Vishay 53K4996
INDUCTOR, SHIELDED, 4.7UH, 2.4A, SMD; Inductance:4.7µH; RMS Current (Irms):6.7A; Inductor Construction:Shielde d; Saturation Current (Isat):2.4A; Product Range:IHSM-7832 Series; Inductor Case / Package:-; DC Resistance Max:0.023ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7UH, 2.4A, SMD; Inductance:4.7µH; RMS Current (Irms):6.7A; Inductor Construction:Shielded; Saturation Current (Isat):2.4A; Product Range:IHSM-7832 Series; Inductor Case / Package:-; DC Resistance Max:0.023ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM7832EB4R7L-ND IHSM7832EB4R7L 53K4996
Product Name Fixed Inductors INDUCTOR POWER 4.7UH 6.7A SMD 4.7¦H 6.7A 2.4A - Ferrite Core ¦15% Unshielded 23 mOhm Max Inductor, Shielded, 4.7Uh, 2.4A, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-3134-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Fixed Inductors - FIT106-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - LFC32TER18K - 968038-LFC32TER18K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.1800 microH
Inductance Tolerance 10 (+/- %)
View Details