Vishay Precision Group INDUCTOR POWER 330UH 0.86A SMD 330¦H 860mA 360mA - Ferrite Core ¦15% Unshielded 714 mOhm Max IHSM7832EB331L

Description
INDUCTOR POWER 330UH 0.86A SMD 330¦H 860mA 360mA - Ferrite Core ¦15% Unshielded 714 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR POWER 330UH 0.86A SMD 330¦H 860mA 360mA - Ferrite Core ¦15% Unshielded 714 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 330UH 0.86A SMD 330¦H 860mA 360mA - Ferrite Core ¦15% Unshielded 714 mOhm Max - IHSM7832EB331L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 330UH 0.86A SMD 330¦H 860mA 360mA - Ferrite Core ¦15% Unshielded 714 mOhm Max
IHSM7832EB331L
INDUCTOR POWER 330UH 0.86A SMD 330¦H 860mA 360mA - Ferrite Core ¦15% Unshielded 714 mOhm Max IHSM7832EB331L
INDUCTOR POWER 330UH 0.86A SMD 330¦H 860mA 360mA - Ferrite Core ¦15% Unshielded 714 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

INDUCTOR POWER 330UH 0.86A SMD 330¦H 860mA 360mA - Ferrite Core ¦15% Unshielded 714 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IHSM7832EB331L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832EB331L-ND
Fixed Inductors IHSM7832EB331L-ND
330µH Unshielded Inductor 860mA 714mOhm Max Nonstandard

330µH Unshielded Inductor 860mA 714mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 330Uh, 360Ma, Smd; Inductance Vishay - 53K4991 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 330Uh, 360Ma, Smd; Inductance Vishay
53K4991
Inductor, Shielded, 330Uh, 360Ma, Smd; Inductance Vishay 53K4991
INDUCTOR, SHIELDED, 330UH, 360MA, SMD; Inductance:330µH; RMS Current (Irms):860mA; Inductor Construction:Shielde d; Saturation Current (Isat):360mA; Product Range:IHSM-7832 Series; DC Resistance Max:0.714ohm; Product Length:21.34mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 330UH, 360MA, SMD; Inductance:330µH; RMS Current (Irms):860mA; Inductor Construction:Shielded; Saturation Current (Isat):360mA; Product Range:IHSM-7832 Series; DC Resistance Max:0.714ohm; Product Length:21.34mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHSM7832EB331L IHSM7832EB331L-ND 53K4991
Product Name INDUCTOR POWER 330UH 0.86A SMD 330¦H 860mA 360mA - Ferrite Core ¦15% Unshielded 714 mOhm Max Fixed Inductors Inductor, Shielded, 330Uh, 360Ma, Smd; Inductance Vishay
Application General Purpose
Inductance Range 330 microH 330 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 0.7140 ohms 0.7140 ohms 0.7140 ohms
Rated DC Current 860 milliamps 360 milliamps 860 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-404R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0100 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2273JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details