Vishay Precision Group INDUCTOR POWER 2.7UH 8.2A SMD 2.7¦H 8.2A 3.2A - Ferrite Core ¦15% Unshielded 16 mOhm Max IHSM7832EB2R7L

Description
INDUCTOR POWER 2.7UH 8.2A SMD 2.7¦H 8.2A 3.2A - Ferrite Core ¦15% Unshielded 16 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR POWER 2.7UH 8.2A SMD 2.7¦H 8.2A 3.2A - Ferrite Core ¦15% Unshielded 16 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 2.7UH 8.2A SMD 2.7¦H 8.2A 3.2A - Ferrite Core ¦15% Unshielded 16 mOhm Max - IHSM7832EB2R7L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 2.7UH 8.2A SMD 2.7¦H 8.2A 3.2A - Ferrite Core ¦15% Unshielded 16 mOhm Max
IHSM7832EB2R7L
INDUCTOR POWER 2.7UH 8.2A SMD 2.7¦H 8.2A 3.2A - Ferrite Core ¦15% Unshielded 16 mOhm Max IHSM7832EB2R7L
INDUCTOR POWER 2.7UH 8.2A SMD 2.7¦H 8.2A 3.2A - Ferrite Core ¦15% Unshielded 16 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

INDUCTOR POWER 2.7UH 8.2A SMD 2.7¦H 8.2A 3.2A - Ferrite Core ¦15% Unshielded 16 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IHSM7832EB2R7L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832EB2R7L-ND
Fixed Inductors IHSM7832EB2R7L-ND
2.7µH Unshielded Inductor 8.2A 16mOhm Max Nonstandard

2.7µH Unshielded Inductor 8.2A 16mOhm Max Nonstandard

Buy Now Datasheet
High Current Inductor, 2.7 Uh, 8.2A, 15%; Body Material Vishay - 53K4981 - Newark, An Avnet Company
Chicago, IL, United States
High Current Inductor, 2.7 Uh, 8.2A, 15%; Body Material Vishay
53K4981
High Current Inductor, 2.7 Uh, 8.2A, 15%; Body Material Vishay 53K4981
HIGH CURRENT INDUCTOR, 2.7 uH, 8.2A, 15%; Body Material:Ferrite; Core Material:Ferrite; Current Rating:8.2A; DC Current Rating:8.2A; DC Resistance Max:0.016ohm; Ferrite Case Style:SMD; Inductance:2.7µH; Inductance Tolerance:± 15% RoHS Compliant: Yes

HIGH CURRENT INDUCTOR, 2.7 uH, 8.2A, 15%; Body Material:Ferrite; Core Material:Ferrite; Current Rating:8.2A; DC Current Rating:8.2A; DC Resistance Max:0.016ohm; Ferrite Case Style:SMD; Inductance:2.7µH; Inductance Tolerance:± 15% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHSM7832EB2R7L IHSM7832EB2R7L-ND 53K4981
Product Name INDUCTOR POWER 2.7UH 8.2A SMD 2.7¦H 8.2A 3.2A - Ferrite Core ¦15% Unshielded 16 mOhm Max Fixed Inductors High Current Inductor, 2.7 Uh, 8.2A, 15%; Body Material Vishay
Application General Purpose
Inductance Range 2.7 microH 2.7 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %) 15 (+/- %)
DCR 0.0160 ohms 0.0160 ohms 0.0160 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2162SUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1857967 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Standards and Certifications RoHS
View Details
Dual 5mH 30A Inductor and Choke - 839-DKIP-0233-3005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers