Vishay Precision Group Fixed Inductors IHSM7832EB272L

Description
2.7mH Unshielded Inductor 290mA 6.3Ohm Max Nonstandard
Request a Quote Datasheet
Description
2.7mH Unshielded Inductor 290mA 6.3Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM7832EB272L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832EB272L-ND
Fixed Inductors IHSM7832EB272L-ND
2.7mH Unshielded Inductor 290mA 6.3Ohm Max Nonstandard

2.7mH Unshielded Inductor 290mA 6.3Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 2700UH 0.29A SMD 2.7mH 290mA 120mA - Ferrite Core ¦15% Unshielded 6.3 Ohm Max - IHSM7832EB272L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 2700UH 0.29A SMD 2.7mH 290mA 120mA - Ferrite Core ¦15% Unshielded 6.3 Ohm Max
IHSM7832EB272L
INDUCTOR POWER 2700UH 0.29A SMD 2.7mH 290mA 120mA - Ferrite Core ¦15% Unshielded 6.3 Ohm Max IHSM7832EB272L
INDUCTOR POWER 2700UH 0.29A SMD 2.7mH 290mA 120mA - Ferrite Core ¦15% Unshielded 6.3 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

INDUCTOR POWER 2700UH 0.29A SMD 2.7mH 290mA 120mA - Ferrite Core ¦15% Unshielded 6.3 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

Supplier's Site
Inductor, Shielded, 2.7Mh, 120Ma, Smd; Inductance Vishay - 53K4987 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.7Mh, 120Ma, Smd; Inductance Vishay
53K4987
Inductor, Shielded, 2.7Mh, 120Ma, Smd; Inductance Vishay 53K4987
INDUCTOR, SHIELDED, 2.7MH, 120MA, SMD; Inductance:2.7mH; RMS Current (Irms):290mA; Inductor Construction:Shielde d; Saturation Current (Isat):120mA; Product Range:IHSM-7832 Series; Inductor Case / Package:-; DC Resistance Max:6.3ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.7MH, 120MA, SMD; Inductance:2.7mH; RMS Current (Irms):290mA; Inductor Construction:Shielded; Saturation Current (Isat):120mA; Product Range:IHSM-7832 Series; Inductor Case / Package:-; DC Resistance Max:6.3ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM7832EB272L-ND IHSM7832EB272L 53K4987
Product Name Fixed Inductors INDUCTOR POWER 2700UH 0.29A SMD 2.7mH 290mA 120mA - Ferrite Core ¦15% Unshielded 6.3 Ohm Max Inductor, Shielded, 2.7Mh, 120Ma, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Molded SMD Inductors - 2176737-9 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0022 microH
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R10M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details