INDUCTOR POWER 1.5UH 8.6A SMD 1.5¦H 8.6A 4.4A - Ferrite Core ¦15% Unshielded 12 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk
1.5µH Unshielded Inductor 8.6A 12mOhm Max Nonstandard
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IHSM7832EB1R5L | IHSM7832EB1R5L-ND |
| Product Name | INDUCTOR POWER 1.5UH 8.6A SMD 1.5¦H 8.6A 4.4A - Ferrite Core ¦15% Unshielded 12 mOhm Max | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 1.5 microH | |
| Inductance Tolerance | 15 (+/- %) | 15 (+/- %) |
| DCR | 0.0120 ohms | 0.0120 ohms |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |