Vishay Precision Group INDUCTOR POWER 1000UH 0.51A SMD 1mH 510mA 210mA - Ferrite Core ¦15% Unshielded 2.42 Ohm Max IHSM7832EB102L

Description
INDUCTOR POWER 1000UH 0.51A SMD 1mH 510mA 210mA - Ferrite Core ¦15% Unshielded 2.42 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR POWER 1000UH 0.51A SMD 1mH 510mA 210mA - Ferrite Core ¦15% Unshielded 2.42 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 1000UH 0.51A SMD 1mH 510mA 210mA - Ferrite Core ¦15% Unshielded 2.42 Ohm Max - IHSM7832EB102L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 1000UH 0.51A SMD 1mH 510mA 210mA - Ferrite Core ¦15% Unshielded 2.42 Ohm Max
IHSM7832EB102L
INDUCTOR POWER 1000UH 0.51A SMD 1mH 510mA 210mA - Ferrite Core ¦15% Unshielded 2.42 Ohm Max IHSM7832EB102L
INDUCTOR POWER 1000UH 0.51A SMD 1mH 510mA 210mA - Ferrite Core ¦15% Unshielded 2.42 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

INDUCTOR POWER 1000UH 0.51A SMD 1mH 510mA 210mA - Ferrite Core ¦15% Unshielded 2.42 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IHSM7832EB102L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832EB102L-ND
Fixed Inductors IHSM7832EB102L-ND
1mH Unshielded Inductor 510mA 2.42Ohm Max Nonstandard

1mH Unshielded Inductor 510mA 2.42Ohm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 1Mh, 210Ma, Smd; Inductance Vishay - 53K4967 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1Mh, 210Ma, Smd; Inductance Vishay
53K4967
Inductor, Shielded, 1Mh, 210Ma, Smd; Inductance Vishay 53K4967
INDUCTOR, SHIELDED, 1MH, 210MA, SMD; Inductance:1mH; RMS Current (Irms):510mA; Inductor Construction:Shielde d; Saturation Current (Isat):210mA; Product Range:IHSM-7832 Series; Inductor Case / Package:-; DC Resistance Max:2.42ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1MH, 210MA, SMD; Inductance:1mH; RMS Current (Irms):510mA; Inductor Construction:Shielded; Saturation Current (Isat):210mA; Product Range:IHSM-7832 Series; Inductor Case / Package:-; DC Resistance Max:2.42ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHSM7832EB102L IHSM7832EB102L-ND 53K4967
Product Name INDUCTOR POWER 1000UH 0.51A SMD 1mH 510mA 210mA - Ferrite Core ¦15% Unshielded 2.42 Ohm Max Fixed Inductors Inductor, Shielded, 1Mh, 210Ma, Smd; Inductance Vishay
Application General Purpose
Inductance Range 1000 microH 1000 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Rated DC Current 510 milliamps 210 milliamps 510 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 2176780-9 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
Power Inductors - ECS-MPI2520R1-100-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
5 suppliers