Vishay Precision Group INDUCTOR POWER 100UH 1.7A SMD 100¦H 1.7A 680mA - Ferrite Core ¦15% Unshielded 226 mOhm Max IHSM7832EB101L

Description
INDUCTOR POWER 100UH 1.7A SMD 100¦H 1.7A 680mA - Ferrite Core ¦15% Unshielded 226 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR POWER 100UH 1.7A SMD 100¦H 1.7A 680mA - Ferrite Core ¦15% Unshielded 226 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 100UH 1.7A SMD 100¦H 1.7A 680mA - Ferrite Core ¦15% Unshielded 226 mOhm Max - IHSM7832EB101L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 100UH 1.7A SMD 100¦H 1.7A 680mA - Ferrite Core ¦15% Unshielded 226 mOhm Max
IHSM7832EB101L
INDUCTOR POWER 100UH 1.7A SMD 100¦H 1.7A 680mA - Ferrite Core ¦15% Unshielded 226 mOhm Max IHSM7832EB101L
INDUCTOR POWER 100UH 1.7A SMD 100¦H 1.7A 680mA - Ferrite Core ¦15% Unshielded 226 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

INDUCTOR POWER 100UH 1.7A SMD 100¦H 1.7A 680mA - Ferrite Core ¦15% Unshielded 226 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IHSM7832EB101L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832EB101L-ND
Fixed Inductors IHSM7832EB101L-ND
100µH Unshielded Inductor 1.7A 226mOhm Max Nonstandard

100µH Unshielded Inductor 1.7A 226mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 100Uh, 680Ma, Smd; Inductance Vishay - 53K4966 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 100Uh, 680Ma, Smd; Inductance Vishay
53K4966
Inductor, Shielded, 100Uh, 680Ma, Smd; Inductance Vishay 53K4966
INDUCTOR, SHIELDED, 100UH, 680MA, SMD; Inductance:100µH; RMS Current (Irms):1.7A; Inductor Construction:Shielde d; Saturation Current (Isat):680mA; Product Range:IHSM-7832 Series; DC Resistance Max:0.226ohm; Inductance Tolerance:± 15%RoHS Compliant: Yes

INDUCTOR, SHIELDED, 100UH, 680MA, SMD; Inductance:100µH; RMS Current (Irms):1.7A; Inductor Construction:Shielded; Saturation Current (Isat):680mA; Product Range:IHSM-7832 Series; DC Resistance Max:0.226ohm; Inductance Tolerance:± 15%RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHSM7832EB101L IHSM7832EB101L-ND 53K4966
Product Name INDUCTOR POWER 100UH 1.7A SMD 100¦H 1.7A 680mA - Ferrite Core ¦15% Unshielded 226 mOhm Max Fixed Inductors Inductor, Shielded, 100Uh, 680Ma, Smd; Inductance Vishay
Application General Purpose
Inductance Range 100 microH 100 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %) 15 (+/- %)
DCR 0.2260 ohms 0.2260 ohms 0.2260 ohms
Rated DC Current 680 milliamps 680 milliamps 1700 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-1088-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 114
View Details
Surface Mount Inductors - 2567615 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0220 microH
DCR 1.2 ohms
View Details
Common Mode Chokes - 486-5739-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details