Vishay Intertechnology, Inc. INDUCTOR POWER 820UH 0.4A SMD 820¦H 400mA 230mA - Ferrite Core ¦15% Unshielded 3.78 Ohm Max IHSM5832RF821L

Description
INDUCTOR POWER 820UH 0.4A SMD 820¦H 400mA 230mA - Ferrite Core ¦15% Unshielded 3.78 Ohm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 820UH 0.4A SMD 820¦H 400mA 230mA - Ferrite Core ¦15% Unshielded 3.78 Ohm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 820UH 0.4A SMD 820¦H 400mA 230mA - Ferrite Core ¦15% Unshielded 3.78 Ohm Max - IHSM5832RF821L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 820UH 0.4A SMD 820¦H 400mA 230mA - Ferrite Core ¦15% Unshielded 3.78 Ohm Max
IHSM5832RF821L
INDUCTOR POWER 820UH 0.4A SMD 820¦H 400mA 230mA - Ferrite Core ¦15% Unshielded 3.78 Ohm Max IHSM5832RF821L
INDUCTOR POWER 820UH 0.4A SMD 820¦H 400mA 230mA - Ferrite Core ¦15% Unshielded 3.78 Ohm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 820UH 0.4A SMD 820¦H 400mA 230mA - Ferrite Core ¦15% Unshielded 3.78 Ohm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IHSM5832RF821L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM5832RF821L-ND
Fixed Inductors IHSM5832RF821L-ND
820µH Unshielded Inductor 400mA 3.78Ohm Max Nonstandard

820µH Unshielded Inductor 400mA 3.78Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM5832RF821L IHSM5832RF821L-ND
Product Name INDUCTOR POWER 820UH 0.4A SMD 820¦H 400mA 230mA - Ferrite Core ¦15% Unshielded 3.78 Ohm Max Fixed Inductors
Application General Purpose
Inductance Range 820 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Rated DC Current 400 milliamps 230 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET3542-051 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 33000 to 1000 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2106JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details