Vishay Precision Group Inductance Vishay IHSM5832ER270L.

Description
Inductance:270µH; DC Resistance Max:1.77ohm; Self Resonant Frequency:-; DC Current Rating:-; Product Range:IHSM Series; Inductance Tolerance:± 15%; Inductor Construction:-; Core Material:Ferrite; Product Length:16.26mm RoHS Compliant: Yes
Datasheet
Description
Inductance:270µH; DC Resistance Max:1.77ohm; Self Resonant Frequency:-; DC Current Rating:-; Product Range:IHSM Series; Inductance Tolerance:± 15%; Inductor Construction:-; Core Material:Ferrite; Product Length:16.26mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductance Vishay - 27AC6642 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Vishay
27AC6642
Inductance Vishay 27AC6642
Inductance:270µH; DC Resistance Max:1.77ohm; Self Resonant Frequency:-; DC Current Rating:-; Product Range:IHSM Series; Inductance Tolerance:± 15%; Inductor Construction:-; Core Material:Ferrite; Product Length:16.26mm RoHS Compliant: Yes

Inductance:270µH; DC Resistance Max:1.77ohm; Self Resonant Frequency:-; DC Current Rating:-; Product Range:IHSM Series; Inductance Tolerance:± 15%; Inductor Construction:-; Core Material:Ferrite; Product Length:16.26mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 27AC6642
Product Name Inductance Vishay
Inductance Range 270 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TTE6R8J - 1069445-LFC32TTE6R8J - Win Source Electronics
Specs
Configuration Fixed
View Details
Chokes - 1-1624116-4 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers