Vishay Intertechnology, Inc. Motors - AC, DC IHPT1710ACEL1R2ABA

Description
45N HAPTIC ACTUATOR 16V AEC-Q200
Request a Quote Datasheet
Description
45N HAPTIC ACTUATOR 16V AEC-Q200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 541-IHPT1710ACEL1R2ABA-ND - DigiKey
Thief River Falls, MN, United States
45N HAPTIC ACTUATOR 16V AEC-Q200

45N HAPTIC ACTUATOR 16V AEC-Q200

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Motors
Product Number 541-IHPT1710ACEL1R2ABA-ND
Product Name Motors - AC, DC
Continuous Torque 398.3 In-lbs (459 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Frameless Torque Motor - QTR-78 - Tecnotion
Specs
Commutation Brushless
AC Construction Synchronous
Phase Three-phase
View Details
 - PU.8840230-8102-AL Universal motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
AC Construction Universal
AC Voltage & Frequency 230V/50Hz
Output Power 0.4423 HP
View Details
Housed AC Motor - SolidPower™ SPP37P - ElectroCraft
Specs
AC Voltage & Frequency 220 Vac / 50 Hz; 120V/60Hz
Output Power 0.3300 HP
Continuous Current 2.8 amps
View Details