Vishay Intertechnology, Inc. Motors - AC, DC IHPT1614ACEL2R7BBA

Description
120N HAPTIC ACTUATOR 16V AEC-Q20
Request a Quote Datasheet
Description
120N HAPTIC ACTUATOR 16V AEC-Q20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 541-IHPT1614ACEL2R7BBA-ND - DigiKey
Thief River Falls, MN, United States
120N HAPTIC ACTUATOR 16V AEC-Q20

120N HAPTIC ACTUATOR 16V AEC-Q20

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Motors
Product Number 541-IHPT1614ACEL2R7BBA-ND
Product Name Motors - AC, DC
Continuous Torque 106.2 In-lbs (122 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

SD1 Series 12V 38W - 11238S - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.0509 HP
Continuous Torque 1.1 In-lbs (1.22 kg-cm)
View Details
AC Induction Motor - YHD-8250M10 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
AC Construction Induction
Output Power 0.5629 HP
Continuous Current 4.3 amps
View Details
Flameproof Electrical BRAKE Motors - flameproof-electrical-brake-motors - BARTEC
Specs
Phase Three-phase
Operating Temperature -20 to 40 F (-29 to 4 C)
View Details
 - PU.5443220-6119-AL Universal motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
AC Construction Universal
AC Voltage & Frequency 220V/60Hz
Output Power 0.3083 HP
View Details