Vishay Intertechnology, Inc. Motors - AC, DC IHPT1614ACEL2R7BB0

Description
ELECTROMAGNETIC 120N HAPTIC ACTU
Request a Quote Datasheet
Description
ELECTROMAGNETIC 120N HAPTIC ACTU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 541-IHPT1614ACEL2R7BB0-ND - DigiKey
Thief River Falls, MN, United States
ELECTROMAGNETIC 120N HAPTIC ACTU

ELECTROMAGNETIC 120N HAPTIC ACTU

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Motors
Product Number 541-IHPT1614ACEL2R7BB0-ND
Product Name Motors - AC, DC
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Frameless Torque Motor - QTL-385 - Tecnotion
Specs
Commutation Brushless
AC Construction Synchronous
Phase Three-phase
View Details
 - PU.5410230-4107 Universal motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
AC Construction Universal
AC Voltage & Frequency 230V/50Hz
Output Power 0.0657 HP
View Details
AC Synchronous Motor - Hansen 600 Series (Deep Pear Shaped Gearbox) Synchron K Mount - ElectroCraft
Specs
AC Voltage & Frequency 12V to 277V
Continuous Torque 1.2 In-lbs (1.44 kg-cm)
Units English
View Details