Vishay Intertechnology, Inc. Fixed Inductors IHM2PM822K

Description
8.2mH Unshielded Inductor 350mA 12.8Ohm Max Radial, Horizontal
Request a Quote Datasheet
Description
8.2mH Unshielded Inductor 350mA 12.8Ohm Max Radial, Horizontal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHM2PM822K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHM2PM822K-ND
Fixed Inductors IHM2PM822K-ND
8.2mH Unshielded Inductor 350mA 12.8Ohm Max Radial, Horizontal

8.2mH Unshielded Inductor 350mA 12.8Ohm Max Radial, Horizontal

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHM2PM822K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-2176075-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0012 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-8N2 016008C-8N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details