Vishay Intertechnology, Inc. Fixed Inductors IHM2PM222K

Description
2.2mH Unshielded Inductor 690mA 3.3Ohm Max Radial, Horizontal
Request a Quote Datasheet
Description
2.2mH Unshielded Inductor 690mA 3.3Ohm Max Radial, Horizontal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHM2PM222K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHM2PM222K-ND
Fixed Inductors IHM2PM222K-ND
2.2mH Unshielded Inductor 690mA 3.3Ohm Max Radial, Horizontal

2.2mH Unshielded Inductor 690mA 3.3Ohm Max Radial, Horizontal

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHM2PM222K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1879591-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0047 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
0.0092uH 250MHz 0.69A Inductor and Choke - 71-0302CS-9N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0092 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Application RF Choke
View Details