Vishay Intertechnology, Inc. Fixed Inductors IHM2PM151K

Description
150µH Unshielded Inductor 2.7A 210mOhm Max Radial, Horizontal
Request a Quote Datasheet
Description
150µH Unshielded Inductor 2.7A 210mOhm Max Radial, Horizontal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHM2PM151K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHM2PM151K-ND
Fixed Inductors IHM2PM151K-ND
150µH Unshielded Inductor 2.7A 210mOhm Max Radial, Horizontal

150µH Unshielded Inductor 2.7A 210mOhm Max Radial, Horizontal

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHM2PM151K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 3.5 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3-127-624-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 1849170 - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 51 microH
View Details