Vishay Intertechnology, Inc. Fixed Inductors IHM2EB821K

Description
820µH Unshielded Inductor 1.15A 1.03Ohm Max Radial, Horizontal
Request a Quote Datasheet
Description
820µH Unshielded Inductor 1.15A 1.03Ohm Max Radial, Horizontal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHM2EB821K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHM2EB821K-ND
Fixed Inductors IHM2EB821K-ND
820µH Unshielded Inductor 1.15A 1.03Ohm Max Radial, Horizontal

820µH Unshielded Inductor 1.15A 1.03Ohm Max Radial, Horizontal

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHM2EB821K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-1879023-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.5600 microH
View Details
3 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details