Vishay Precision Group Fixed Inductors IHLP6767GZERR47M8A

Description
470nH Shielded Molded Inductor 65A 0.95mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Molded Inductor 65A 0.95mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-9891-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-9891-6-ND
Fixed Inductors 541-9891-6-ND
470nH Shielded Molded Inductor 65A 0.95mOhm Max Nonstandard

470nH Shielded Molded Inductor 65A 0.95mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-9891-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-9891-2-ND
Fixed Inductors 541-9891-2-ND
470nH Shielded Molded Inductor 65A 0.95mOhm Max Nonstandard

470nH Shielded Molded Inductor 65A 0.95mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-9891-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-9891-1-ND
Fixed Inductors 541-9891-1-ND
470nH Shielded Molded Inductor 65A 0.95mOhm Max Nonstandard

470nH Shielded Molded Inductor 65A 0.95mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 0.47Uh, 950Uohm, 65A, Smd; Inductance Vishay - 07AH4061 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.47Uh, 950Uohm, 65A, Smd; Inductance Vishay
07AH4061
Inductor, 0.47Uh, 950Uohm, 65A, Smd; Inductance Vishay 07AH4061
INDUCTOR, 0.47UH, 950UOHM, 65A, SMD; Inductance:0.47µH; RMS Current (Irms):65A; Inductor Construction:Shielde d; Saturation Current (Isat):76A; Product Range:IHLP-6767GZ-8A Series; Power Inductor Case:17.15mm x 17.15mm x 7mm; DC RoHS Compliant: Yes

INDUCTOR, 0.47UH, 950UOHM, 65A, SMD; Inductance:0.47µH; RMS Current (Irms):65A; Inductor Construction:Shielded; Saturation Current (Isat):76A; Product Range:IHLP-6767GZ-8A Series; Power Inductor Case:17.15mm x 17.15mm x 7mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-9891-6-ND 07AH4061
Product Name Fixed Inductors Inductor, 0.47Uh, 950Uohm, 65A, Smd; Inductance Vishay
Operating Temperature -55 to 180 C (-67 to 356 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 9.50E-4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-1N2 0201DS-1N2XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-5R6-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2475JAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Ferrite Beads and Chips - 2019-CZP1JFTTD600PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0400 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers