Vishay Intertechnology, Inc. Fixed Inductors IHLP6767GZERR47M5A

Description
470nH Shielded Molded Inductor 65A 0.95mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Molded Inductor 65A 0.95mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1712-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1712-6-ND
Fixed Inductors 541-1712-6-ND
470nH Shielded Molded Inductor 65A 0.95mOhm Max Nonstandard

470nH Shielded Molded Inductor 65A 0.95mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1712-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1712-2-ND
Fixed Inductors 541-1712-2-ND
470nH Shielded Molded Inductor 65A 0.95mOhm Max Nonstandard

470nH Shielded Molded Inductor 65A 0.95mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1712-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1712-1-ND
Fixed Inductors 541-1712-1-ND
470nH Shielded Molded Inductor 65A 0.95mOhm Max Nonstandard

470nH Shielded Molded Inductor 65A 0.95mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - IHLP6767GZERR47M5A - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP6767GZERR47M5A
Fixed Inductors IHLP6767GZERR47M5A
FIXED IND 470NH 65A 0.95MOHM SMD

FIXED IND 470NH 65A 0.95MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-1712-6-ND IHLP6767GZERR47M5A
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 9.50E-4 ohms 9.50E-4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - 486-3119-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - 1-2176636-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 22 microH
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.7560 ohms
View Details
2 suppliers