Vishay Precision Group Fixed Inductors IHLP6767GZER8R2M8A

Description
8.2µH Shielded Molded Inductor 17.5A 9.23mOhm Max Nonstandard
Request a Quote Datasheet
Description
8.2µH Shielded Molded Inductor 17.5A 9.23mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHLP6767GZER8R2M8A-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLP6767GZER8R2M8A-ND
Fixed Inductors IHLP6767GZER8R2M8A-ND
8.2µH Shielded Molded Inductor 17.5A 9.23mOhm Max Nonstandard

8.2µH Shielded Molded Inductor 17.5A 9.23mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 8.2Uh, 9230Uohm, 17.5A, Smd; Inductance Vishay - 07AH4071 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 8.2Uh, 9230Uohm, 17.5A, Smd; Inductance Vishay
07AH4071
Inductor, 8.2Uh, 9230Uohm, 17.5A, Smd; Inductance Vishay 07AH4071
INDUCTOR, 8.2UH, 9230UOHM, 17.5A, SMD; Inductance:8.2µH; RMS Current (Irms):17.5A; Inductor Construction:Shielde d; Saturation Current (Isat):14.5A; Product Range:IHLP-6767GZ-8A Series; Power Inductor Case:17.15mm x 17.15mm x 7mm; DC RoHS Compliant: Yes

INDUCTOR, 8.2UH, 9230UOHM, 17.5A, SMD; Inductance:8.2µH; RMS Current (Irms):17.5A; Inductor Construction:Shielded; Saturation Current (Isat):14.5A; Product Range:IHLP-6767GZ-8A Series; Power Inductor Case:17.15mm x 17.15mm x 7mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHLP6767GZER8R2M8A-ND 07AH4071
Product Name Fixed Inductors Inductor, 8.2Uh, 9230Uohm, 17.5A, Smd; Inductance Vishay
Operating Temperature -55 to 180 C (-67 to 356 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0092 ohms
Unlock Full Specs
to access all available technical data