Vishay Precision Group Inductance Vishay IHLP6767GZER8R2M11.

Description
Inductance:8.2µH; RMS Current (Irms):21A; Inductor Construction:Shielde d; Saturation Current (Isat):18A; Product Range:IHLP-6767GZ-11 Series; DC Resistance Max:0.0081ohm; Inductance Tolerance:± 20%; Product Length:17.15mm RoHS Compliant: Yes
Datasheet
Description
Inductance:8.2µH; RMS Current (Irms):21A; Inductor Construction:Shielde d; Saturation Current (Isat):18A; Product Range:IHLP-6767GZ-11 Series; DC Resistance Max:0.0081ohm; Inductance Tolerance:± 20%; Product Length:17.15mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductance Vishay - 27AC6641 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Vishay
27AC6641
Inductance Vishay 27AC6641
Inductance:8.2µH; RMS Current (Irms):21A; Inductor Construction:Shielde d; Saturation Current (Isat):18A; Product Range:IHLP-6767GZ-11 Series; DC Resistance Max:0.0081ohm; Inductance Tolerance:± 20%; Product Length:17.15mm RoHS Compliant: Yes

Inductance:8.2µH; RMS Current (Irms):21A; Inductor Construction:Shielded; Saturation Current (Isat):18A; Product Range:IHLP-6767GZ-11 Series; DC Resistance Max:0.0081ohm; Inductance Tolerance:± 20%; Product Length:17.15mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 27AC6641
Product Name Inductance Vishay
Mounting Option Surface Mount Technology
Inductance Range 8.2 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0081 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2564JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1678181 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
Fixed Inductors - DSH-31-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details