INDUCTOR POWER 82UH 5.5A SMD 82¦H 5.5A 4.5A 5.5A - ¦20% Shielded 91.7 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel«
FIXED IND 82UH 5.5A 91.7MOHM SMD Product overview: IHLP6767GZER820M11 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH, 5.5A, 91.7MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, 5.5A, 91.7MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767GZER820M1
82µH Shielded Molded Inductor 5.5A 91.7mOhm Max Nonstandard
82µH Shielded Molded Inductor 5.5A 91.7mOhm Max Nonstandard
82µH Shielded Molded Inductor 5.5A 91.7mOhm Max Nonstandard
Surface Mount Power Inductor, IHLP-6767GZ-11 Series, 82 H, 20%, Shielded, 0.0917 ohm, 5.5 A RoHS Compliant: Yes
INDUCTOR, 82UH, SHIELDED, 5.5A; Inductance:82µH; RMS Current (Irms):5.5A; Inductor Construction:Shielde
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | IHLP6767GZER820M11 | 71-IHLP6767GZER820M11 | 541-1293-1-ND | 13T1281 | 74P0297 |
| Product Name | INDUCTOR POWER 82UH 5.5A SMD 82¦H 5.5A 4.5A 5.5A - ¦20% Shielded 91.7 mOhm Max | SMD 82UH 5.5A 91.7MOHM Inductor and Choke | Fixed Inductors | Surface Mount Power Inductor, Ihlp-6767Gz-11 Series, 82 H, 20%, Shielded, 0.0917 Ohm, 5.5 A Rohs Compliant Vishay | Inductor, 82Uh, Shielded, 5.5A; Inductance Vishay |
| Application | General Purpose | ||||
| Inductance Range | 82 microH | 82 microH | 82 microH | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| DCR | 0.0917 ohms | 0.0917 ohms | 0.0917 ohms | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |