Inductance:6.8µH; RMS Current (Irms):22.5A; Inductor Construction:Shielde
| Newark, An Avnet Company | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 27AC6638 |
| Product Name | Inductance Vishay |
| Mounting Option | Surface Mount Technology |
| Inductance Range | 6.8 microH |
| DCR | 0.0062 ohms |