Vishay Precision Group Inductance Vishay IHLP6767GZER5R6M01.

Description
Inductance:5.6µH; RMS Current (Irms):21A; Inductor Construction:Shielde d; Saturation Current (Isat):40A; Product Range:IHLP-6767GZ-01 Series; DC Resistance Max:0.00705ohm; Inductance Tolerance:± 20%; Product Length:17.15mm RoHS Compliant: Yes
Datasheet
Description
Inductance:5.6µH; RMS Current (Irms):21A; Inductor Construction:Shielde d; Saturation Current (Isat):40A; Product Range:IHLP-6767GZ-01 Series; DC Resistance Max:0.00705ohm; Inductance Tolerance:± 20%; Product Length:17.15mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductance Vishay - 29AC6982 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Vishay
29AC6982
Inductance Vishay 29AC6982
Inductance:5.6µH; RMS Current (Irms):21A; Inductor Construction:Shielde d; Saturation Current (Isat):40A; Product Range:IHLP-6767GZ-01 Series; DC Resistance Max:0.00705ohm; Inductance Tolerance:± 20%; Product Length:17.15mm RoHS Compliant: Yes

Inductance:5.6µH; RMS Current (Irms):21A; Inductor Construction:Shielded; Saturation Current (Isat):40A; Product Range:IHLP-6767GZ-01 Series; DC Resistance Max:0.00705ohm; Inductance Tolerance:± 20%; Product Length:17.15mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 29AC6982
Product Name Inductance Vishay
Mounting Option Surface Mount Technology
Inductance Range 5.6 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0070 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678238 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
View Details
Common Mode Chokes - 486-DKFP-C21C-D539-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTE3N3J - 985868-KQ0805TTE3N3J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers