Vishay Precision Group INDUCTOR POWER 56UH 7.2A SMD 56¦H 7.2A 4.2A 7.2A - ¦20% Shielded 57.8 mOhm Max IHLP6767GZER560M11

Description
INDUCTOR POWER 56UH 7.2A SMD 56¦H 7.2A 4.2A 7.2A - ¦20% Shielded 57.8 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel«
Request a Quote Datasheet
Description
INDUCTOR POWER 56UH 7.2A SMD 56¦H 7.2A 4.2A 7.2A - ¦20% Shielded 57.8 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel«
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 56UH 7.2A SMD 56¦H 7.2A 4.2A 7.2A - ¦20% Shielded 57.8 mOhm Max - IHLP6767GZER560M11 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 56UH 7.2A SMD 56¦H 7.2A 4.2A 7.2A - ¦20% Shielded 57.8 mOhm Max
IHLP6767GZER560M11
INDUCTOR POWER 56UH 7.2A SMD 56¦H 7.2A 4.2A 7.2A - ¦20% Shielded 57.8 mOhm Max IHLP6767GZER560M11
INDUCTOR POWER 56UH 7.2A SMD 56¦H 7.2A 4.2A 7.2A - ¦20% Shielded 57.8 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER 56UH 7.2A SMD 56¦H 7.2A 4.2A 7.2A - ¦20% Shielded 57.8 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel«

Supplier's Site
Inductors, Coils, Chokes - Fixed Inductors - 1327460-IHLP6767GZER560M11 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327460-IHLP6767GZER560M11
Inductors, Coils, Chokes - Fixed Inductors 1327460-IHLP6767GZER560M11
Manufacturer: Vishay Dale Win Source Part Number: 1327460-IHLP6767GZER 560M11 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Molded Shielding: Shielded Size / Dimension: 0.675" L x 0.675" W (17.15mm x 17.15mm) Inductance: 56 µH Height - Seated (Max): 0.276" (7.00mm) Standard Package: 200 Mounting: Surface Mount Tolerance: ±20% Frequency - Self Resonant: 2.9MHz DC Resistance (DCR): 57.8mOhm Max Temperature Range - Operating: -55°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) Current Rating (Amps): 7.2 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Other Part Number: 541-1291-6,541-1291- 2,541-1291-1 Current - Saturation (Isat): 4.2A RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327460-IHLP6767GZER560M11
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Molded
Shielding: Shielded
Size / Dimension: 0.675" L x 0.675" W (17.15mm x 17.15mm)
Inductance: 56 µH
Height - Seated (Max): 0.276" (7.00mm)
Standard Package: 200
Mounting: Surface Mount
Tolerance: ±20%
Frequency - Self Resonant: 2.9MHz
DC Resistance (DCR): 57.8mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7.2 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Other Part Number: 541-1291-6,541-1291-2,541-1291-1
Current - Saturation (Isat): 4.2A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - 541-1291-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1291-2-ND
Fixed Inductors 541-1291-2-ND
56µH Shielded Molded Inductor 7.2A 57.8mOhm Max Nonstandard

56µH Shielded Molded Inductor 7.2A 57.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1291-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1291-1-ND
Fixed Inductors 541-1291-1-ND
56µH Shielded Molded Inductor 7.2A 57.8mOhm Max Nonstandard

56µH Shielded Molded Inductor 7.2A 57.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1291-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1291-6-ND
Fixed Inductors 541-1291-6-ND
56µH Shielded Molded Inductor 7.2A 57.8mOhm Max Nonstandard

56µH Shielded Molded Inductor 7.2A 57.8mOhm Max Nonstandard

Buy Now Datasheet
SMD 56uH 7.2A Inductor and Choke - 71-IHLP6767GZER560M11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 56uH 7.2A Inductor and Choke
71-IHLP6767GZER560M11
SMD 56uH 7.2A Inductor and Choke 71-IHLP6767GZER560M11
56uH Shielded Composite Core Inductor, 7.2A, 57.8mR DCR, SMD Product overview: IHLP6767GZER560M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56uH, 7.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56uH, 7.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767GZER560M1 1 can be used for catalog matching and distributor lookup.

56uH Shielded Composite Core Inductor, 7.2A, 57.8mR DCR, SMD Product overview: IHLP6767GZER560M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56uH, 7.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56uH, 7.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767GZER560M11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, Ihlp-6767Gz-11 Series, 56 H, 20%, Shielded, 0.0578 Ohm, 7.2 A Rohs Compliant Vishay - 13T1277 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Ihlp-6767Gz-11 Series, 56 H, 20%, Shielded, 0.0578 Ohm, 7.2 A Rohs Compliant Vishay
13T1277
Surface Mount Power Inductor, Ihlp-6767Gz-11 Series, 56 H, 20%, Shielded, 0.0578 Ohm, 7.2 A Rohs Compliant Vishay 13T1277
Surface Mount Power Inductor, IHLP-6767GZ-11 Series, 56 H, 20%, Shielded, 0.0578 ohm, 7.2 A RoHS Compliant: Yes

Surface Mount Power Inductor, IHLP-6767GZ-11 Series, 56 H, 20%, Shielded, 0.0578 ohm, 7.2 A RoHS Compliant: Yes

Supplier's Site
Inductor, 56Uh, Shielded, 7.2A; Inductance Vishay - 74P0291 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 56Uh, Shielded, 7.2A; Inductance Vishay
74P0291
Inductor, 56Uh, Shielded, 7.2A; Inductance Vishay 74P0291
INDUCTOR, 56UH, SHIELDED, 7.2A; Inductance:56µH; RMS Current (Irms):7.2A; Inductor Construction:Shielde d; Saturation Current (Isat):4.2A; Product Range:IHLP-6767GZ-11 Series; Inductor Case / Package:-; DC Resistance Max:0.0578ohm RoHS Compliant: Yes

INDUCTOR, 56UH, SHIELDED, 7.2A; Inductance:56µH; RMS Current (Irms):7.2A; Inductor Construction:Shielded; Saturation Current (Isat):4.2A; Product Range:IHLP-6767GZ-11 Series; Inductor Case / Package:-; DC Resistance Max:0.0578ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - IHLP6767GZER560M11 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP6767GZER560M11
Fixed Inductors IHLP6767GZER560M11
FIXED IND 56UH 7.2A 57.8MOHM SMD

FIXED IND 56UH 7.2A 57.8MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHLP6767GZER560M11 1327460-IHLP6767GZER560M11 541-1291-2-ND 71-IHLP6767GZER560M11 13T1277 74P0291 IHLP6767GZER560M11
Product Name INDUCTOR POWER 56UH 7.2A SMD 56¦H 7.2A 4.2A 7.2A - ¦20% Shielded 57.8 mOhm Max Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 56uH 7.2A Inductor and Choke Surface Mount Power Inductor, Ihlp-6767Gz-11 Series, 56 H, 20%, Shielded, 0.0578 Ohm, 7.2 A Rohs Compliant Vishay Inductor, 56Uh, Shielded, 7.2A; Inductance Vishay Fixed Inductors
Application General Purpose RF Choke
Inductance Range 56 microH 56 microH 56 microH 56 microH 56 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0578 ohms 0.0578 ohms 0.0578 ohms 0.0578 ohms 0.0578 ohms
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-A21A-0103-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 2-1624112-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0360 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details