The Vishay IHLP-6767GZ-5A is a shielded power inductor with an inductance value of 4.7 µH and a maximum RMS current rating of 24A. It features a low DC resistance of 0.00523 ohms, making it suitable for applications requiring efficient energy storage and minimal power loss. The inductor is designed to handle high transient current spikes without saturation, ensuring reliable performance in demanding environments. It operates effectively in a temperature range from -55 °C to +155 °C and is AEC-Q200 qualified, indicating its suitability for automotive applications. This component is ideal for use in engine and transmission control units, DC/DC converters, and noise suppression in various automotive systems.
4.7µH Shielded Molded Inductor 24A 5.23mOhm Max Nonstandard
4.7µH Shielded Molded Inductor 24A 5.23mOhm Max Nonstandard
4.7µH Shielded Molded Inductor 24A 5.23mOhm Max Nonstandard
4.7uH Shielded SMD Inductor, 26A, AEC-Q200, 6767 Product overview: IHLP6767GZER4R7M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4.7uH, 26A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 4.7uH, 26A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767GZER4R7M5
POWER INDUCTOR, 4.7UH, SHIELDED, 24A; Inductance:4.7µH; RMS Current (Irms):24A; Inductor Construction:Shielde
POWER INDUCTOR, 4.7UH, SHIELDED, 24A; Inductance:4.7µH; RMS Current (Irms):24A; Inductor Construction:Shielde
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 541-1713-6-ND | 71-IHLP6767GZER4R7M5A | 71AJ8655 |
| Product Name | Fixed Inductors | Automotive SMD 4.7uH 26A Inductor and Choke | Power Inductor, 4.7Uh, Shielded, 24A; Inductance Vishay |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| DCR | 0.0052 ohms | 0.0052 ohms |