Vishay Precision Group Fixed Inductors IHLP6767GZER3R3M8A

Description
3.3µH Shielded Molded Inductor 32.2A 3.27mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Molded Inductor 32.2A 3.27mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP6767GZER3R3M8ATR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Molded Inductor 32.2A 3.27mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 32.2A 3.27mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP6767GZER3R3M8ADKR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Molded Inductor 32.2A 3.27mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 32.2A 3.27mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP6767GZER3R3M8ACT-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Molded Inductor 32.2A 3.27mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 32.2A 3.27mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 3.3Uh, 3270Uohm, 32.2A, Smd; Inductance Vishay - 07AH4067 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, 3270Uohm, 32.2A, Smd; Inductance Vishay
07AH4067
Inductor, 3.3Uh, 3270Uohm, 32.2A, Smd; Inductance Vishay 07AH4067
INDUCTOR, 3.3UH, 3270UOHM, 32.2A, SMD; Inductance:3.3µH; RMS Current (Irms):32.2A; Inductor Construction:Shielde d; Saturation Current (Isat):32A; Product Range:IHLP-6767GZ-8A Series; Power Inductor Case:17.15mm x 17.15mm x 7mm; DC RoHS Compliant: Yes

INDUCTOR, 3.3UH, 3270UOHM, 32.2A, SMD; Inductance:3.3µH; RMS Current (Irms):32.2A; Inductor Construction:Shielded; Saturation Current (Isat):32A; Product Range:IHLP-6767GZ-8A Series; Power Inductor Case:17.15mm x 17.15mm x 7mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP6767GZER3R3M8ATR-ND 07AH4067
Product Name Fixed Inductors Inductor, 3.3Uh, 3270Uohm, 32.2A, Smd; Inductance Vishay
Operating Temperature -55 to 180 C (-67 to 356 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0033 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
CMF Series 27 MilliHenry (mH) Inductance Common Mode Inductor - CMF23V-273141 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 27000 microH
View Details
Fixed Inductors - 1674-CL1008-J565JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details