Vishay Precision Group INDUCTOR POWER 3.3UH 35A SMD 3.3¦H 35A 27A 35A - ¦20% Shielded 2.93 mOhm Max IHLP6767GZER3R3M11

Description
INDUCTOR POWER 3.3UH 35A SMD 3.3¦H 35A 27A 35A - ¦20% Shielded 2.93 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel«
Request a Quote Datasheet
Description
INDUCTOR POWER 3.3UH 35A SMD 3.3¦H 35A 27A 35A - ¦20% Shielded 2.93 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel«
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 3.3UH 35A SMD 3.3¦H 35A 27A 35A - ¦20% Shielded 2.93 mOhm Max - IHLP6767GZER3R3M11 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 3.3UH 35A SMD 3.3¦H 35A 27A 35A - ¦20% Shielded 2.93 mOhm Max
IHLP6767GZER3R3M11
INDUCTOR POWER 3.3UH 35A SMD 3.3¦H 35A 27A 35A - ¦20% Shielded 2.93 mOhm Max IHLP6767GZER3R3M11
INDUCTOR POWER 3.3UH 35A SMD 3.3¦H 35A 27A 35A - ¦20% Shielded 2.93 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER 3.3UH 35A SMD 3.3¦H 35A 27A 35A - ¦20% Shielded 2.93 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel«

Supplier's Site
SMD 3.3uH 35A Inductor and Choke - 71-IHLP6767GZER3R3M11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3uH 35A Inductor and Choke
71-IHLP6767GZER3R3M11
SMD 3.3uH 35A Inductor and Choke 71-IHLP6767GZER3R3M11
3.3uH 35A Shielded Composite Core SMD Inductor Product overview: IHLP6767GZER3R3M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uH, 35A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3uH, 35A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767GZER3R3M1 1 can be used for catalog matching and distributor lookup.

3.3uH 35A Shielded Composite Core SMD Inductor Product overview: IHLP6767GZER3R3M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uH, 35A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3uH, 35A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767GZER3R3M11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327451-IHLP6767GZER3R3M11 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327451-IHLP6767GZER3R3M11
Inductors, Coils, Chokes - Fixed Inductors 1327451-IHLP6767GZER3R3M11
Manufacturer: Vishay Dale Win Source Part Number: 1327451-IHLP6767GZER 3R3M11 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Molded Shielding: Shielded Size / Dimension: 0.675" L x 0.675" W (17.15mm x 17.15mm) Inductance: 3.3 µH Height - Seated (Max): 0.276" (7.00mm) Standard Package: 200 Mounting: Surface Mount Tolerance: ±20% Frequency - Self Resonant: 16MHz DC Resistance (DCR): 2.93mOhm Max Temperature Range - Operating: -55°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) Current Rating (Amps): 35 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Other Part Number: 541-1281-6,541-1281- 1,541-1281-2 Current - Saturation (Isat): 27A RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327451-IHLP6767GZER3R3M11
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Molded
Shielding: Shielded
Size / Dimension: 0.675" L x 0.675" W (17.15mm x 17.15mm)
Inductance: 3.3 µH
Height - Seated (Max): 0.276" (7.00mm)
Standard Package: 200
Mounting: Surface Mount
Tolerance: ±20%
Frequency - Self Resonant: 16MHz
DC Resistance (DCR): 2.93mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
Current Rating (Amps): 35 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Other Part Number: 541-1281-6,541-1281-1,541-1281-2
Current - Saturation (Isat): 27A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - 541-1281-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1281-6-ND
Fixed Inductors 541-1281-6-ND
3.3µH Shielded Molded Inductor 35A 2.93mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 35A 2.93mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1281-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1281-2-ND
Fixed Inductors 541-1281-2-ND
3.3µH Shielded Molded Inductor 35A 2.93mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 35A 2.93mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1281-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1281-1-ND
Fixed Inductors 541-1281-1-ND
3.3µH Shielded Molded Inductor 35A 2.93mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 35A 2.93mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 3.3Uh, 35A; Inductance Vishay - 74P0284 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 3.3Uh, 35A; Inductance Vishay
74P0284
Inductor, Shielded, 3.3Uh, 35A; Inductance Vishay 74P0284
INDUCTOR, SHIELDED, 3.3UH, 35A; Inductance:3.3µH; RMS Current (Irms):35A; Inductor Construction:Shielde d; Saturation Current (Isat):27A; Product Range:IHLP-6767GZ-11 Series; Power Inductor Case:17.15mm x 17.15mm x 7mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 3.3UH, 35A; Inductance:3.3µH; RMS Current (Irms):35A; Inductor Construction:Shielded; Saturation Current (Isat):27A; Product Range:IHLP-6767GZ-11 Series; Power Inductor Case:17.15mm x 17.15mm x 7mm RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Ihlp-6767Gz-11 Series, 3.3 H, 20%, Shielded, 2930 Ohm, 35 A Rohs Compliant Vishay - 13T1272 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Ihlp-6767Gz-11 Series, 3.3 H, 20%, Shielded, 2930 Ohm, 35 A Rohs Compliant Vishay
13T1272
Surface Mount Power Inductor, Ihlp-6767Gz-11 Series, 3.3 H, 20%, Shielded, 2930 Ohm, 35 A Rohs Compliant Vishay 13T1272
Surface Mount Power Inductor, IHLP-6767GZ-11 Series, 3.3 H, 20%, Shielded, 2930 ohm, 35 A RoHS Compliant: Yes

Surface Mount Power Inductor, IHLP-6767GZ-11 Series, 3.3 H, 20%, Shielded, 2930 ohm, 35 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHLP6767GZER3R3M11 71-IHLP6767GZER3R3M11 1327451-IHLP6767GZER3R3M11 541-1281-6-ND 74P0284 13T1272
Product Name INDUCTOR POWER 3.3UH 35A SMD 3.3¦H 35A 27A 35A - ¦20% Shielded 2.93 mOhm Max SMD 3.3uH 35A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, Shielded, 3.3Uh, 35A; Inductance Vishay Surface Mount Power Inductor, Ihlp-6767Gz-11 Series, 3.3 H, 20%, Shielded, 2930 Ohm, 35 A Rohs Compliant Vishay
Application General Purpose RF Choke
Inductance Range 3.3 microH 3.3 microH 3.3 microH 3.3 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0029 ohms 0.0029 ohms 0.0029 ohms
Core Material Metal, Composite
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1340452-DKLL-0346-0510 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.0480 ohms
View Details
2 suppliers
Common Mode Chokes - CMT908-V2-B-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R4-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers