Vishay Precision Group Fixed Inductors - IHLP6767GZER3R3M01 IHLP6767GZER3R3M01

Description
Manufacturer: Vishay Dale Win Source Part Number: 776720-IHLP6767GZER3 R3M01 Series: IHLP-6767GZ-01 Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Package: Nonstandard Current Rating: 28A Shielding: Shielded Inductance: 3.3μH Mounting: SMD Tolerance: ±20% Current - Saturation: 54A Test Frequency: 100kHz Family Name: IHLP-6767GZ-01 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 3.88 mOhm Max Dimension: 0.675" L x 0.675" W (17.15mm x 17.15mm) Height - Seated (Maximum): 0.276" (7.00mm) Alternative Parts (Cross-Reference): IHLP6767GZER3R3MA1; PA4344.332NLT; ASPI-1306T-3R3M; ASPI-1306T-3R3M-T; Introduction Date: January 21, 2009 ECCN: EAR99 Country of Origin: China, Israel, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 200
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 776720-IHLP6767GZER3 R3M01 Series: IHLP-6767GZ-01 Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Package: Nonstandard Current Rating: 28A Shielding: Shielded Inductance: 3.3μH Mounting: SMD Tolerance: ±20% Current - Saturation: 54A Test Frequency: 100kHz Family Name: IHLP-6767GZ-01 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 3.88 mOhm Max Dimension: 0.675" L x 0.675" W (17.15mm x 17.15mm) Height - Seated (Maximum): 0.276" (7.00mm) Alternative Parts (Cross-Reference): IHLP6767GZER3R3MA1; PA4344.332NLT; ASPI-1306T-3R3M; ASPI-1306T-3R3M-T; Introduction Date: January 21, 2009 ECCN: EAR99 Country of Origin: China, Israel, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - IHLP6767GZER3R3M01
776720-IHLP6767GZER3R3M01
Fixed Inductors - IHLP6767GZER3R3M01 776720-IHLP6767GZER3R3M01
Manufacturer: Vishay Dale Win Source Part Number: 776720-IHLP6767GZER3 R3M01 Series: IHLP-6767GZ-01 Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Package: Nonstandard Current Rating: 28A Shielding: Shielded Inductance: 3.3μH Mounting: SMD Tolerance: ±20% Current - Saturation: 54A Test Frequency: 100kHz Family Name: IHLP-6767GZ-01 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 3.88 mOhm Max Dimension: 0.675" L x 0.675" W (17.15mm x 17.15mm) Height - Seated (Maximum): 0.276" (7.00mm) Alternative Parts (Cross-Reference): IHLP6767GZER3R3MA1; PA4344.332NLT; ASPI-1306T-3R3M; ASPI-1306T-3R3M-T; Introduction Date: January 21, 2009 ECCN: EAR99 Country of Origin: China, Israel, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 200

Manufacturer: Vishay Dale
Win Source Part Number: 776720-IHLP6767GZER3R3M01
Series: IHLP-6767GZ-01
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Package: Nonstandard
Current Rating: 28A
Shielding: Shielded
Inductance: 3.3μH
Mounting: SMD
Tolerance: ±20%
Current - Saturation: 54A
Test Frequency: 100kHz
Family Name: IHLP-6767GZ-01
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 3.88 mOhm Max
Dimension: 0.675" L x 0.675" W (17.15mm x 17.15mm)
Height - Seated (Maximum): 0.276" (7.00mm)
Alternative Parts (Cross-Reference): IHLP6767GZER3R3MA1; PA4344.332NLT; ASPI-1306T-3R3M; ASPI-1306T-3R3M-T;
Introduction Date: January 21, 2009
ECCN: EAR99
Country of Origin: China, Israel, United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 200

Buy Now Datasheet
SMD 3.3uH 28A Inductor and Choke - 71-IHLP6767GZER3R3M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3uH 28A Inductor and Choke
71-IHLP6767GZER3R3M01
SMD 3.3uH 28A Inductor and Choke 71-IHLP6767GZER3R3M01
SMD Power Inductor 3.3uH 28A Shielded 6767 Product overview: IHLP6767GZER3R3M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uH, 28A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3uH, 28A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767GZER3R3M0 1 can be used for catalog matching and distributor lookup.

SMD Power Inductor 3.3uH 28A Shielded 6767 Product overview: IHLP6767GZER3R3M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uH, 28A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3uH, 28A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767GZER3R3M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-1254-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1254-1-ND
Fixed Inductors 541-1254-1-ND
3.3µH Shielded Molded Inductor 28A 3.88mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 28A 3.88mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1254-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1254-2-ND
Fixed Inductors 541-1254-2-ND
3.3µH Shielded Molded Inductor 28A 3.88mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 28A 3.88mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1254-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1254-6-ND
Fixed Inductors 541-1254-6-ND
3.3µH Shielded Molded Inductor 28A 3.88mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 28A 3.88mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 3.3UH 28A SMD 3.3¦H 28A 54A 23.5A - ¦20% Shielded 3.88 mOhm Max - IHLP6767GZER3R3M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 3.3UH 28A SMD 3.3¦H 28A 54A 23.5A - ¦20% Shielded 3.88 mOhm Max
IHLP6767GZER3R3M01
INDUCTOR POWER 3.3UH 28A SMD 3.3¦H 28A 54A 23.5A - ¦20% Shielded 3.88 mOhm Max IHLP6767GZER3R3M01
INDUCTOR POWER 3.3UH 28A SMD 3.3¦H 28A 54A 23.5A - ¦20% Shielded 3.88 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER 3.3UH 28A SMD 3.3¦H 28A 54A 23.5A - ¦20% Shielded 3.88 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel«

Supplier's Site
Fixed Inductors - IHLP6767GZER3R3M01 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP6767GZER3R3M01
Fixed Inductors IHLP6767GZER3R3M01
FIXED IND 3.3UH 28A 3.88MOHM SMD

FIXED IND 3.3UH 28A 3.88MOHM SMD

Supplier's Site Datasheet
Surface Mount Power Inductor, Ihlp-6767Gz-01 Series, 3.3 H, 20%, Shielded, 3880 Ohm, 28 A Rohs Compliant Vishay - 34R3982 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Ihlp-6767Gz-01 Series, 3.3 H, 20%, Shielded, 3880 Ohm, 28 A Rohs Compliant Vishay
34R3982
Surface Mount Power Inductor, Ihlp-6767Gz-01 Series, 3.3 H, 20%, Shielded, 3880 Ohm, 28 A Rohs Compliant Vishay 34R3982
Surface Mount Power Inductor, IHLP-6767GZ-01 Series, 3.3 H, 20%, Shielded, 3880 ohm, 28 A RoHS Compliant: Yes

Surface Mount Power Inductor, IHLP-6767GZ-01 Series, 3.3 H, 20%, Shielded, 3880 ohm, 28 A RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 3.3Uh, 28A, 20%; Inductance Vishay - 74P0283 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 3.3Uh, 28A, 20%; Inductance Vishay
74P0283
Inductor, Shielded, 3.3Uh, 28A, 20%; Inductance Vishay 74P0283
INDUCTOR, SHIELDED, 3.3UH, 28A, 20%; Inductance:3.3µH; RMS Current (Irms):28A; Inductor Construction:Shielde d; Saturation Current (Isat):54A; Product Range:IHLP-6767GZ-01 Series; Power Inductor Case:17.15mm x 17.15mm x 7mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 3.3UH, 28A, 20%; Inductance:3.3µH; RMS Current (Irms):28A; Inductor Construction:Shielded; Saturation Current (Isat):54A; Product Range:IHLP-6767GZ-01 Series; Power Inductor Case:17.15mm x 17.15mm x 7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 776720-IHLP6767GZER3R3M01 71-IHLP6767GZER3R3M01 541-1254-1-ND IHLP6767GZER3R3M01 IHLP6767GZER3R3M01 34R3982 74P0283
Product Name Fixed Inductors - IHLP6767GZER3R3M01 SMD 3.3uH 28A Inductor and Choke Fixed Inductors INDUCTOR POWER 3.3UH 28A SMD 3.3¦H 28A 54A 23.5A - ¦20% Shielded 3.88 mOhm Max Fixed Inductors Surface Mount Power Inductor, Ihlp-6767Gz-01 Series, 3.3 H, 20%, Shielded, 3880 Ohm, 28 A Rohs Compliant Vishay Inductor, Shielded, 3.3Uh, 28A, 20%; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology
Application RF Choke General Purpose
Inductance Range 3.3 microH 3.3 microH 3.3 microH 3.3 microH 3.3 microH
DCR 0.0039 ohms 0.0039 ohms 0.0039 ohms 0.0039 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET3542-058 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 4700 to 150 microH
View Details
2 suppliers
Inductor and Choke - 841-CZB1EGTTP121P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-C21C-D347-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-43N 0402CS-43NXJRW , 0402CS-43NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details