Vishay Precision Group Fixed Inductors IHLP6767GZER330M8A

Description
FIXED IND 33UH 8.8A 38.9 MOHM
Request a Quote Datasheet
Description
FIXED IND 33UH 8.8A 38.9 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP6767GZER330M8ADKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 33UH 8.8A 38.9 MOHM

FIXED IND 33UH 8.8A 38.9 MOHM

Buy Now Datasheet
Fixed Inductors - 541-IHLP6767GZER330M8ACT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 33UH 8.8A 38.9 MOHM

FIXED IND 33UH 8.8A 38.9 MOHM

Buy Now Datasheet
Fixed Inductors - 541-IHLP6767GZER330M8ATR-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Molded Inductor 8.8A 38.9mOhm Max Nonstandard

33µH Shielded Molded Inductor 8.8A 38.9mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 33Uh, 0.034Ohm, 8.8A, Smd; Inductance Vishay - 07AH4068 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, 0.034Ohm, 8.8A, Smd; Inductance Vishay
07AH4068
Inductor, 33Uh, 0.034Ohm, 8.8A, Smd; Inductance Vishay 07AH4068
INDUCTOR, 33UH, 0.034OHM, 8.8A, SMD; Inductance:33µH; RMS Current (Irms):8.8A; Inductor Construction:Shielde d; Saturation Current (Isat):9.4A; Product Range:IHLP-6767GZ-8A Series; Power Inductor Case:17.15mm x 17.15mm x 7mm; DC RoHS Compliant: Yes

INDUCTOR, 33UH, 0.034OHM, 8.8A, SMD; Inductance:33µH; RMS Current (Irms):8.8A; Inductor Construction:Shielded; Saturation Current (Isat):9.4A; Product Range:IHLP-6767GZ-8A Series; Power Inductor Case:17.15mm x 17.15mm x 7mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP6767GZER330M8ADKR-ND 07AH4068
Product Name Fixed Inductors Inductor, 33Uh, 0.034Ohm, 8.8A, Smd; Inductance Vishay
Operating Temperature -55 to 180 C (-67 to 356 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0389 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2185JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-7N8 0402DC-7N8XJRW , 0402DC-7N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 2125996P - RS Components, Ltd.
Specs
Inductance Range 2700 microH
Rated DC Current 90 milliamps
Standards and Certifications RoHS
View Details