Vishay Intertechnology, Inc. Fixed Inductors IHLP6767GZER2R2MA1

Description
FIXED IND 2.2UH 35A 2.53 MOHM
Request a Quote Datasheet
Description
FIXED IND 2.2UH 35A 2.53 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP6767GZER2R2MA1TR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2UH 35A 2.53 MOHM

FIXED IND 2.2UH 35A 2.53 MOHM

Buy Now Datasheet
Fixed Inductors - 541-IHLP6767GZER2R2MA1CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2UH 35A 2.53 MOHM

FIXED IND 2.2UH 35A 2.53 MOHM

Buy Now Datasheet
Fixed Inductors - 541-IHLP6767GZER2R2MA1DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2UH 35A 2.53 MOHM

FIXED IND 2.2UH 35A 2.53 MOHM

Buy Now Datasheet
Automotive SMD 2.2uH Inductor and Choke - 71-IHLP6767GZER2R2MA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 2.2uH Inductor and Choke
71-IHLP6767GZER2R2MA1
Automotive SMD 2.2uH Inductor and Choke 71-IHLP6767GZER2R2MA1
Power Inductors - SMD 2.2uH 20% AEC-Q200 Product overview: IHLP6767GZER2R2MA1 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2.2uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 2.2uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767GZER2R2MA 1 can be used for catalog matching and distributor lookup.

Power Inductors - SMD 2.2uH 20% AEC-Q200 Product overview: IHLP6767GZER2R2MA1 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2.2uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 2.2uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767GZER2R2MA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP6767GZER2R2MA1TR-ND 71-IHLP6767GZER2R2MA1
Product Name Fixed Inductors Automotive SMD 2.2uH Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0025 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R10-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 1.98 ohms
View Details
2 suppliers