Vishay Precision Group Fixed Inductors - IHLP6767GZER2R2M5A IHLP6767GZER2R2M5A

Description
Manufacturer: Vishay Dale Win Source Part Number: 1185327-IHLP6767GZER 2R2M5A Series: IHLP-6767GZ-5A Packaging: Reel - TR Type: Molded Operating Temperature Range: -55°C ~ 155°C Package: Nonstandard Current Rating: 38.5A Shielding: Shielded Inductance: 2.2μH Mounting: SMD Tolerance: ±20% Ratings: AEC-Q200 Current - Saturation: 38A Frequency - Self Resonant: 19.8MHz Test Frequency: 100kHz Size: 0.675" L x 0.675" W (17.15mm x 17.15mm) Family Name: IHLP-6767GZ-5A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.41 mOhm Max Manufacturer Homepage: www.vishay.com Height - Seated (Maximum): 0.276" (7.00mm) Alternative Parts (Cross-Reference): PA4344.222ANLT; ASPI-1306T-2R2M; ASPI-1306T-2R2M-T; Introduction Date: June 10, 2011 ECCN: EAR99 Country of Origin: China, Israel, United States of America Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 1185327-IHLP6767GZER 2R2M5A Series: IHLP-6767GZ-5A Packaging: Reel - TR Type: Molded Operating Temperature Range: -55°C ~ 155°C Package: Nonstandard Current Rating: 38.5A Shielding: Shielded Inductance: 2.2μH Mounting: SMD Tolerance: ±20% Ratings: AEC-Q200 Current - Saturation: 38A Frequency - Self Resonant: 19.8MHz Test Frequency: 100kHz Size: 0.675" L x 0.675" W (17.15mm x 17.15mm) Family Name: IHLP-6767GZ-5A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.41 mOhm Max Manufacturer Homepage: www.vishay.com Height - Seated (Maximum): 0.276" (7.00mm) Alternative Parts (Cross-Reference): PA4344.222ANLT; ASPI-1306T-2R2M; ASPI-1306T-2R2M-T; Introduction Date: June 10, 2011 ECCN: EAR99 Country of Origin: China, Israel, United States of America Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - IHLP6767GZER2R2M5A
1185327-IHLP6767GZER2R2M5A
Fixed Inductors - IHLP6767GZER2R2M5A 1185327-IHLP6767GZER2R2M5A
Manufacturer: Vishay Dale Win Source Part Number: 1185327-IHLP6767GZER 2R2M5A Series: IHLP-6767GZ-5A Packaging: Reel - TR Type: Molded Operating Temperature Range: -55°C ~ 155°C Package: Nonstandard Current Rating: 38.5A Shielding: Shielded Inductance: 2.2μH Mounting: SMD Tolerance: ±20% Ratings: AEC-Q200 Current - Saturation: 38A Frequency - Self Resonant: 19.8MHz Test Frequency: 100kHz Size: 0.675" L x 0.675" W (17.15mm x 17.15mm) Family Name: IHLP-6767GZ-5A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.41 mOhm Max Manufacturer Homepage: www.vishay.com Height - Seated (Maximum): 0.276" (7.00mm) Alternative Parts (Cross-Reference): PA4344.222ANLT; ASPI-1306T-2R2M; ASPI-1306T-2R2M-T; Introduction Date: June 10, 2011 ECCN: EAR99 Country of Origin: China, Israel, United States of America Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Dale
Win Source Part Number: 1185327-IHLP6767GZER2R2M5A
Series: IHLP-6767GZ-5A
Packaging: Reel - TR
Type: Molded
Operating Temperature Range: -55°C ~ 155°C
Package: Nonstandard
Current Rating: 38.5A
Shielding: Shielded
Inductance: 2.2μH
Mounting: SMD
Tolerance: ±20%
Ratings: AEC-Q200
Current - Saturation: 38A
Frequency - Self Resonant: 19.8MHz
Test Frequency: 100kHz
Size: 0.675" L x 0.675" W (17.15mm x 17.15mm)
Family Name: IHLP-6767GZ-5A
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 2.41 mOhm Max
Manufacturer Homepage: www.vishay.com
Height - Seated (Maximum): 0.276" (7.00mm)
Alternative Parts (Cross-Reference): PA4344.222ANLT; ASPI-1306T-2R2M; ASPI-1306T-2R2M-T;
Introduction Date: June 10, 2011
ECCN: EAR99
Country of Origin: China, Israel, United States of America
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Automotive SMD 2.2uH 38A Inductor and Choke - 71-IHLP6767GZER2R2M5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 2.2uH 38A Inductor and Choke
71-IHLP6767GZER2R2M5A
Automotive SMD 2.2uH 38A Inductor and Choke 71-IHLP6767GZER2R2M5A
2.2uH Shielded SMD Inductor, 38A, 6767, AEC-Q200 Product overview: IHLP6767GZER2R2M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2.2uH, 38A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 2.2uH, 38A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767GZER2R2M5 A can be used for catalog matching and distributor lookup.

2.2uH Shielded SMD Inductor, 38A, 6767, AEC-Q200 Product overview: IHLP6767GZER2R2M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2.2uH, 38A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 2.2uH, 38A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767GZER2R2M5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-1715-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1715-1-ND
Fixed Inductors 541-1715-1-ND
2.2µH Shielded Molded Inductor 38.5A 2.41mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 38.5A 2.41mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1715-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1715-2-ND
Fixed Inductors 541-1715-2-ND
2.2µH Shielded Molded Inductor 38.5A 2.41mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 38.5A 2.41mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1715-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1715-6-ND
Fixed Inductors 541-1715-6-ND
2.2µH Shielded Molded Inductor 38.5A 2.41mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 38.5A 2.41mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, Aec-Q200, 2.2Uh/38.5A; Inductance Vishay - 73W9934 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 2.2Uh/38.5A; Inductance Vishay
73W9934
Inductor, Shielded, Aec-Q200, 2.2Uh/38.5A; Inductance Vishay 73W9934
INDUCTOR, SHIELDED, AEC-Q200, 2.2UH/38.5A; Inductance:2.2µH; RMS Current (Irms):38.5A; Inductor Construction:Shielde d; Saturation Current (Isat):38A; Product Range:IHLP-6767GZ-5A Series; DC Resistance Max:0.00241ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 2.2UH/38.5A; Inductance:2.2µH; RMS Current (Irms):38.5A; Inductor Construction:Shielded; Saturation Current (Isat):38A; Product Range:IHLP-6767GZ-5A Series; DC Resistance Max:0.00241ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1185327-IHLP6767GZER2R2M5A 71-IHLP6767GZER2R2M5A 541-1715-1-ND 73W9934
Product Name Fixed Inductors - IHLP6767GZER2R2M5A Automotive SMD 2.2uH 38A Inductor and Choke Fixed Inductors Inductor, Shielded, Aec-Q200, 2.2Uh/38.5A; Inductance Vishay
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Application RF Choke
Inductance Range 2.2 microH 2.2 microH 2.2 microH
DCR 0.0024 ohms 0.0024 ohms 0.0024 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-7N3 0402DC-7N3XJRW , 0402DC-7N3XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 1849167P - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 100 microH
View Details