Vishay Precision Group Inductor, Power, 2.2Uh, 38.5A, 20%; Inductance Vishay IHLP6767GZER2R2M51.

Description
INDUCTOR, POWER, 2.2UH, 38.5A, 20%; Inductance:2.2µH; RMS Current (Irms):38.5A; Inductor Construction:Shielde d; Saturation Current (Isat):38A; Product Range:IHLP-6767GZ-51 Series; DC Resistance Max:0.00241ohm; Product Length:17.15mm RoHS Compliant: Yes
Description
INDUCTOR, POWER, 2.2UH, 38.5A, 20%; Inductance:2.2µH; RMS Current (Irms):38.5A; Inductor Construction:Shielde d; Saturation Current (Isat):38A; Product Range:IHLP-6767GZ-51 Series; DC Resistance Max:0.00241ohm; Product Length:17.15mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, Power, 2.2Uh, 38.5A, 20%; Inductance Vishay - 29AC6979 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Power, 2.2Uh, 38.5A, 20%; Inductance Vishay
29AC6979
Inductor, Power, 2.2Uh, 38.5A, 20%; Inductance Vishay 29AC6979
INDUCTOR, POWER, 2.2UH, 38.5A, 20%; Inductance:2.2µH; RMS Current (Irms):38.5A; Inductor Construction:Shielde d; Saturation Current (Isat):38A; Product Range:IHLP-6767GZ-51 Series; DC Resistance Max:0.00241ohm; Product Length:17.15mm RoHS Compliant: Yes

INDUCTOR, POWER, 2.2UH, 38.5A, 20%; Inductance:2.2µH; RMS Current (Irms):38.5A; Inductor Construction:Shielded; Saturation Current (Isat):38A; Product Range:IHLP-6767GZ-51 Series; DC Resistance Max:0.00241ohm; Product Length:17.15mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 29AC6979
Product Name Inductor, Power, 2.2Uh, 38.5A, 20%; Inductance Vishay
Mounting Option Surface Mount Technology
Inductance Range 2.2 microH
DCR 0.0024 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
High Current Rod Core Inductor - FIRCH-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.05 microH
DCR 0.0073 ohms
View Details
2 suppliers
Leaded Inductors - 1910526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 22 microH
Q Factor 55
View Details