2.2µH Shielded Molded Inductor 38.5A 2.41mOhm Max Nonstandard
2.2µH Shielded Molded Inductor 38.5A 2.41mOhm Max Nonstandard
2.2µH Shielded Molded Inductor 38.5A 2.41mOhm Max Nonstandard
SMD Power Inductor 2.2uH 38.5A Shielded Wirewound 6767 Product overview: IHLP6767GZER2R2M51 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uH, 38.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2uH, 38.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767GZER2R2M5
INDUCTOR POWER 2.2UH 38.5A SMD 2.2¦H 38.5A 38A 38.5A - ¦20% Shielded 2.41 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel«
INDUCTOR, POWER, 2.2UH, 38.5A, 20%; Inductance:2.2µH; RMS Current (Irms):38.5A; Inductor Construction:Shielde
INDUCTOR, POWER, 2.2UH, 38.5A, 20%, FULL REEL; Inductance:2.2µH; RMS Current (Irms):38.5A; Inductor Construction:Shielde
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 541-1364-2-ND | 71-IHLP6767GZER2R2M51 | IHLP6767GZER2R2M51 | 85W3103 | 47T5151 |
| Product Name | Fixed Inductors | SMD 2.2uH 38.5A Inductor and Choke | INDUCTOR POWER 2.2UH 38.5A SMD 2.2¦H 38.5A 38A 38.5A - ¦20% Shielded 2.41 mOhm Max | Inductor, Power, 2.2Uh, 38.5A, 20%; Inductance Vishay | Inductor, Power, 2.2Uh, 38.5A, 20%, Full Reel; Inductance Vishay |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | ||||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | ||
| Configuration | Fixed | ||||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| DCR | 0.0024 ohms | 0.0024 ohms |