Vishay Precision Group Inductance Vishay IHLP6767GZER2R2M11.

Description
Inductance:2.2µH; RMS Current (Irms):43.5A; Inductor Construction:Shielde d; Saturation Current (Isat):28A; Product Range:IHLP-6767GZ-11 Series; DC Resistance Max:0.00198ohm; Inductance Tolerance:± 20%; Product Length:17.15mm RoHS Compliant: Yes
Datasheet
Description
Inductance:2.2µH; RMS Current (Irms):43.5A; Inductor Construction:Shielde d; Saturation Current (Isat):28A; Product Range:IHLP-6767GZ-11 Series; DC Resistance Max:0.00198ohm; Inductance Tolerance:± 20%; Product Length:17.15mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductance Vishay - 15AC3057 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Vishay
15AC3057
Inductance Vishay 15AC3057
Inductance:2.2µH; RMS Current (Irms):43.5A; Inductor Construction:Shielde d; Saturation Current (Isat):28A; Product Range:IHLP-6767GZ-11 Series; DC Resistance Max:0.00198ohm; Inductance Tolerance:± 20%; Product Length:17.15mm RoHS Compliant: Yes

Inductance:2.2µH; RMS Current (Irms):43.5A; Inductor Construction:Shielded; Saturation Current (Isat):28A; Product Range:IHLP-6767GZ-11 Series; DC Resistance Max:0.00198ohm; Inductance Tolerance:± 20%; Product Length:17.15mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 15AC3057
Product Name Inductance Vishay
Mounting Option Surface Mount Technology
Inductance Range 2.2 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176785-7 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 15 microH
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMD 250MHz 960mA Inductor and Choke - 71-0402CS-2N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0022 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Application RF Choke
View Details