Vishay Precision Group INDUCTOR POWER 2.2UH 35A SMD 2.2¦H 35A 62A 27A - ¦20% Shielded 2.53 mOhm Max IHLP6767GZER2R2M01

Description
INDUCTOR POWER 2.2UH 35A SMD 2.2¦H 35A 62A 27A - ¦20% Shielded 2.53 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel«
Request a Quote Datasheet
Description
INDUCTOR POWER 2.2UH 35A SMD 2.2¦H 35A 62A 27A - ¦20% Shielded 2.53 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel«
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 2.2UH 35A SMD 2.2¦H 35A 62A 27A - ¦20% Shielded 2.53 mOhm Max - IHLP6767GZER2R2M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 2.2UH 35A SMD 2.2¦H 35A 62A 27A - ¦20% Shielded 2.53 mOhm Max
IHLP6767GZER2R2M01
INDUCTOR POWER 2.2UH 35A SMD 2.2¦H 35A 62A 27A - ¦20% Shielded 2.53 mOhm Max IHLP6767GZER2R2M01
INDUCTOR POWER 2.2UH 35A SMD 2.2¦H 35A 62A 27A - ¦20% Shielded 2.53 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER 2.2UH 35A SMD 2.2¦H 35A 62A 27A - ¦20% Shielded 2.53 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel«

Supplier's Site
SMD 2.2uH 35A Inductor and Choke - 71-IHLP6767GZER2R2M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2uH 35A Inductor and Choke
71-IHLP6767GZER2R2M01
SMD 2.2uH 35A Inductor and Choke 71-IHLP6767GZER2R2M01
2.2uH Shielded SMD Inductor, 35A, 6767, Metal Composite Product overview: IHLP6767GZER2R2M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uH, 35A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2uH, 35A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767GZER2R2M0 1 can be used for catalog matching and distributor lookup.

2.2uH Shielded SMD Inductor, 35A, 6767, Metal Composite Product overview: IHLP6767GZER2R2M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uH, 35A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2uH, 35A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767GZER2R2M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IHLP6767GZER2R2M01
776719-IHLP6767GZER2R2M01
Fixed Inductors - IHLP6767GZER2R2M01 776719-IHLP6767GZER2R2M01
Manufacturer: Vishay Dale Win Source Part Number: 776719-IHLP6767GZER2 R2M01 Series: IHLP-6767GZ-01 Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Package: Nonstandard Current Rating: 35A Shielding: Shielded Inductance: 2.2μH Mounting: SMD Tolerance: ±20% Current - Saturation: 62A Test Frequency: 100kHz Family Name: IHLP-6767GZ-01 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.53 mOhm Max Dimension: 0.675" L x 0.675" W (17.15mm x 17.15mm) Height - Seated (Maximum): 0.276" (7.00mm) Alternative Parts (Cross-Reference): IHLP6767GZEB2R2MA1; IHLP6767GZER2R2MA1; PA4344.222NLT; ASPI-1306T-2R2M-T; Introduction Date: January 21, 2009 ECCN: EAR99 Country of Origin: China, Israel, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 200

Manufacturer: Vishay Dale
Win Source Part Number: 776719-IHLP6767GZER2R2M01
Series: IHLP-6767GZ-01
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Package: Nonstandard
Current Rating: 35A
Shielding: Shielded
Inductance: 2.2μH
Mounting: SMD
Tolerance: ±20%
Current - Saturation: 62A
Test Frequency: 100kHz
Family Name: IHLP-6767GZ-01
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 2.53 mOhm Max
Dimension: 0.675" L x 0.675" W (17.15mm x 17.15mm)
Height - Seated (Maximum): 0.276" (7.00mm)
Alternative Parts (Cross-Reference): IHLP6767GZEB2R2MA1; IHLP6767GZER2R2MA1; PA4344.222NLT; ASPI-1306T-2R2M-T;
Introduction Date: January 21, 2009
ECCN: EAR99
Country of Origin: China, Israel, United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 200

Buy Now Datasheet
Fixed Inductors - 541-1253-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1253-2-ND
Fixed Inductors 541-1253-2-ND
2.2µH Shielded Molded Inductor 35A 2.53mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 35A 2.53mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1253-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1253-6-ND
Fixed Inductors 541-1253-6-ND
2.2µH Shielded Molded Inductor 35A 2.53mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 35A 2.53mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1253-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1253-1-ND
Fixed Inductors 541-1253-1-ND
2.2µH Shielded Molded Inductor 35A 2.53mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 35A 2.53mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - IHLP6767GZER2R2M01 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP6767GZER2R2M01
Fixed Inductors IHLP6767GZER2R2M01
FIXED IND 2.2UH 35A 2.53MOHM SMD

FIXED IND 2.2UH 35A 2.53MOHM SMD

Supplier's Site Datasheet
Surface Mount Power Inductor, Ihlp-6767Gz-01 Series, 2.2 H, 20%, Shielded, 2530 Ohm, 35 A Rohs Compliant Vishay - 33R0154 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Ihlp-6767Gz-01 Series, 2.2 H, 20%, Shielded, 2530 Ohm, 35 A Rohs Compliant Vishay
33R0154
Surface Mount Power Inductor, Ihlp-6767Gz-01 Series, 2.2 H, 20%, Shielded, 2530 Ohm, 35 A Rohs Compliant Vishay 33R0154
Surface Mount Power Inductor, IHLP-6767GZ-01 Series, 2.2 H, 20%, Shielded, 2530 ohm, 35 A RoHS Compliant: Yes

Surface Mount Power Inductor, IHLP-6767GZ-01 Series, 2.2 H, 20%, Shielded, 2530 ohm, 35 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 2.2Uh, 35A; Inductance Vishay - 74P0279 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.2Uh, 35A; Inductance Vishay
74P0279
Inductor, Shielded, 2.2Uh, 35A; Inductance Vishay 74P0279
INDUCTOR, SHIELDED, 2.2UH, 35A; Inductance:2.2µH; RMS Current (Irms):35A; Inductor Construction:Shielde d; Saturation Current (Isat):62A; Product Range:IHLP-6767GZ-01 Series; DC Resistance Max:0.00253ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.2UH, 35A; Inductance:2.2µH; RMS Current (Irms):35A; Inductor Construction:Shielded; Saturation Current (Isat):62A; Product Range:IHLP-6767GZ-01 Series; DC Resistance Max:0.00253ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHLP6767GZER2R2M01 71-IHLP6767GZER2R2M01 776719-IHLP6767GZER2R2M01 541-1253-2-ND IHLP6767GZER2R2M01 33R0154 74P0279
Product Name INDUCTOR POWER 2.2UH 35A SMD 2.2¦H 35A 62A 27A - ¦20% Shielded 2.53 mOhm Max SMD 2.2uH 35A Inductor and Choke Fixed Inductors - IHLP6767GZER2R2M01 Fixed Inductors Fixed Inductors Surface Mount Power Inductor, Ihlp-6767Gz-01 Series, 2.2 H, 20%, Shielded, 2530 Ohm, 35 A Rohs Compliant Vishay Inductor, Shielded, 2.2Uh, 35A; Inductance Vishay
Application General Purpose RF Choke
Inductance Range 2.2 microH 2.2 microH 2.2 microH 2.2 microH 2.2 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0025 ohms 0.0025 ohms 0.0025 ohms 0.0025 ohms 0.0025 ohms
Core Material Metal, Composite, Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT106-3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 154 to ? microH
Rated DC Current 5700 milliamps
View Details
4 suppliers
Fixed Inductors - 1674-CL0603-2473JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details