Vishay Precision Group Inductor, Power, 22Uh, 11.7A, 20%, Full Reel; Inductance Vishay IHLP6767GZER220M51.

Description
INDUCTOR, POWER, 22UH, 11.7A, 20%, FULL REEL; Inductance:22µH; RMS Current (Irms):11.7A; Inductor Construction:Shielde d; Saturation Current (Isat):11A; Product Range:IHLP-6767GZ-51 Series; DC Resistance Max:0.02227ohm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, POWER, 22UH, 11.7A, 20%, FULL REEL; Inductance:22µH; RMS Current (Irms):11.7A; Inductor Construction:Shielde d; Saturation Current (Isat):11A; Product Range:IHLP-6767GZ-51 Series; DC Resistance Max:0.02227ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Power, 22Uh, 11.7A, 20%, Full Reel; Inductance Vishay - 27AC6634 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Power, 22Uh, 11.7A, 20%, Full Reel; Inductance Vishay
27AC6634
Inductor, Power, 22Uh, 11.7A, 20%, Full Reel; Inductance Vishay 27AC6634
INDUCTOR, POWER, 22UH, 11.7A, 20%, FULL REEL; Inductance:22µH; RMS Current (Irms):11.7A; Inductor Construction:Shielde d; Saturation Current (Isat):11A; Product Range:IHLP-6767GZ-51 Series; DC Resistance Max:0.02227ohm RoHS Compliant: Yes

INDUCTOR, POWER, 22UH, 11.7A, 20%, FULL REEL; Inductance:22µH; RMS Current (Irms):11.7A; Inductor Construction:Shielded; Saturation Current (Isat):11A; Product Range:IHLP-6767GZ-51 Series; DC Resistance Max:0.02227ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 27AC6634
Product Name Inductor, Power, 22Uh, 11.7A, 20%, Full Reel; Inductance Vishay
Mounting Option Surface Mount Technology
Inductance Range 22 microH
DCR 0.0223 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 200MHz 500mA 380mOhm Inductor and Choke - 71-KQ0805TTE68NJ - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Power Inductors - 2-1625812-1 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 100 microH
View Details
Common Mode Chokes - 486-DKFP-B22B-1K6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details