Vishay Intertechnology, Inc. Inductors, Coils, Chokes - Fixed Inductors IHLP6767GZER220M1A

Description
Win Source Part Number: 1064808-IHLP6767GZER 220M1A Category: Inductors, Coils, Chokes>Fixed Inductors Series: IHLP-6767GZ-1A Package: Tape & Reel Shielding: Shielded Inductance: 22 µH Height - Seated (Max): 0.276" (7.00mm) Standard Package: 200 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Composite Frequency - Self Resonant: 4.3MHz Package / Case: Nonstandard DC Resistance (DCR): 21mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.675" L x 0.675" W (17.15mm x 17.15mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 12 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Vishay Dale Other Names: 541-IHLP6767GZER220M 1ADKR,541-IHLP6767GZ ER220M1ATR,541-IHLP6 767GZER220M1ACT Current - Saturation (Isat): 9.5A
Request a Quote Datasheet
Description
Win Source Part Number: 1064808-IHLP6767GZER 220M1A Category: Inductors, Coils, Chokes>Fixed Inductors Series: IHLP-6767GZ-1A Package: Tape & Reel Shielding: Shielded Inductance: 22 µH Height - Seated (Max): 0.276" (7.00mm) Standard Package: 200 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Composite Frequency - Self Resonant: 4.3MHz Package / Case: Nonstandard DC Resistance (DCR): 21mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.675" L x 0.675" W (17.15mm x 17.15mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 12 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Vishay Dale Other Names: 541-IHLP6767GZER220M 1ADKR,541-IHLP6767GZ ER220M1ATR,541-IHLP6 767GZER220M1ACT Current - Saturation (Isat): 9.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1064808-IHLP6767GZER220M1A
Inductors, Coils, Chokes - Fixed Inductors 1064808-IHLP6767GZER220M1A
Win Source Part Number: 1064808-IHLP6767GZER 220M1A Category: Inductors, Coils, Chokes>Fixed Inductors Series: IHLP-6767GZ-1A Package: Tape & Reel Shielding: Shielded Inductance: 22 µH Height - Seated (Max): 0.276" (7.00mm) Standard Package: 200 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Composite Frequency - Self Resonant: 4.3MHz Package / Case: Nonstandard DC Resistance (DCR): 21mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.675" L x 0.675" W (17.15mm x 17.15mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 12 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Vishay Dale Other Names: 541-IHLP6767GZER220M 1ADKR,541-IHLP6767GZ ER220M1ATR,541-IHLP6 767GZER220M1ACT Current - Saturation (Isat): 9.5A

Win Source Part Number: 1064808-IHLP6767GZER220M1A
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IHLP-6767GZ-1A
Package: Tape & Reel
Shielding: Shielded
Inductance: 22 µH
Height - Seated (Max): 0.276" (7.00mm)
Standard Package: 200
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal Composite
Frequency - Self Resonant: 4.3MHz
Package / Case: Nonstandard
DC Resistance (DCR): 21mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.675" L x 0.675" W (17.15mm x 17.15mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 12 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: Vishay Dale
Other Names: 541-IHLP6767GZER220M1ADKR,541-IHLP6767GZER220M1ATR,541-IHLP6767GZER220M1ACT
Current - Saturation (Isat): 9.5A

Buy Now Datasheet
Automotive 22uH 100KHz 12A Inductor and Choke - 71-IHLP6767GZER220M1A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 22uH 100KHz 12A Inductor and Choke
71-IHLP6767GZER220M1A
Automotive 22uH 100KHz 12A Inductor and Choke 71-IHLP6767GZER220M1A
Inductor Power Shielded Wirewound 22uH 20% 100KHz Powdered Iron 12A 0.021Ohm DCR 6767 Automotive T/R Product overview: IHLP6767GZER220M1A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uH, 100KHz, 12A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 22uH, 100KHz, 12A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767GZER220M1 A can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 22uH 20% 100KHz Powdered Iron 12A 0.021Ohm DCR 6767 Automotive T/R Product overview: IHLP6767GZER220M1A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uH, 100KHz, 12A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 22uH, 100KHz, 12A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767GZER220M1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-IHLP6767GZER220M1ADKR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Inductor 12A 21mOhm Max Nonstandard

22µH Shielded Inductor 12A 21mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP6767GZER220M1ATR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Inductor 12A 21mOhm Max Nonstandard

22µH Shielded Inductor 12A 21mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP6767GZER220M1ACT-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Inductor 12A 21mOhm Max Nonstandard

22µH Shielded Inductor 12A 21mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1064808-IHLP6767GZER220M1A 71-IHLP6767GZER220M1A 541-IHLP6767GZER220M1ADKR-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors Automotive 22uH 100KHz 12A Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Standard
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

800uH 500mA 800mOhm Inductor and Choke - 839-DSO1-175-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 8.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details