Inductance:22µH; RMS Current (Irms):12A; Inductor Construction:Shielde
| Newark, An Avnet Company | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 29AC6980 |
| Product Name | Inductance Vishay |
| Mounting Option | Surface Mount Technology |
| Inductance Range | 22 microH |
| Inductance Tolerance | 20 (+/- %) |
| DCR | 0.0210 ohms |