Inductor Power Shielded Wirewound 22uH 20% 100KHz Powdered Iron 11A 0.0265Ohm DCR 6767 T/R Product overview: IHLP6767GZER220M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 100KHz, 11A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 100KHz, 11A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767GZER220M0
22µH Shielded Molded Inductor 11A 26.5mOhm Max Nonstandard
22µH Shielded Molded Inductor 11A 26.5mOhm Max Nonstandard
22µH Shielded Molded Inductor 11A 26.5mOhm Max Nonstandard
Vishay IHLP6767GZER220M01
Surface Mount Power Inductor, IHLP-6767GZ-01 Series, 22 H, 20%, Shielded, 0.0265 ohm, 11 A RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-IHLP6767GZER220M01 | 541-2600-1-ND | 7487568P | 7487568 | 33R0155 |
| Product Name | 22uH 100KHz 11A Inductor and Choke | Fixed Inductors | Surface Mount Inductors | Surface Mount Inductors | Surface Mount Power Inductor, Ihlp-6767Gz-01 Series, 22 H, 20%, Shielded, 0.0265 Ohm, 11 A Rohs Compliant Vishay |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | ||
| Technology | Power | Wirewound | |||
| Core Material | Powdered Iron | Metal composite | |||
| Inductance Range | 22 microH | 22 microH | 22 microH | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |