1.8µH Shielded Molded Inductor Nonstandard
FIXED IND 1.8UH SMD Product overview: IHLP6767GZER1R8M11 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8UH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767GZER1R8M1
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | IHLP6767GZER1R8M11-ND | 71-IHLP6767GZER1R8M11 |
| Product Name | Fixed Inductors | SMD 1.8UH Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount |
| Application | RF Choke | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |