Vishay Intertechnology, Inc. Fixed Inductors - IHLP6767GZER1R8M01 IHLP6767GZER1R8M01

Description
Manufacturer: Vishay Dale Win Source Part Number: 776718-IHLP6767GZER1 R8M01 Series: IHLP-6767GZ-01 Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Package: Nonstandard Current Rating: 38A Shielding: Shielded Inductance: 1.8μH Mounting: SMD Tolerance: ±20% Current - Saturation: 65A Test Frequency: 100kHz Family Name: IHLP-6767GZ-01 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.1 mOhm Max Dimension: 0.675" L x 0.675" W (17.15mm x 17.15mm) Height - Seated (Maximum): 0.276" (7.00mm) Alternative Parts (Cross-Reference): IHLP6767GZER1R8MA1; Introduction Date: January 21, 2009 ECCN: EAR99 Country of Origin: China, Israel, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 200
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 776718-IHLP6767GZER1 R8M01 Series: IHLP-6767GZ-01 Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Package: Nonstandard Current Rating: 38A Shielding: Shielded Inductance: 1.8μH Mounting: SMD Tolerance: ±20% Current - Saturation: 65A Test Frequency: 100kHz Family Name: IHLP-6767GZ-01 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.1 mOhm Max Dimension: 0.675" L x 0.675" W (17.15mm x 17.15mm) Height - Seated (Maximum): 0.276" (7.00mm) Alternative Parts (Cross-Reference): IHLP6767GZER1R8MA1; Introduction Date: January 21, 2009 ECCN: EAR99 Country of Origin: China, Israel, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - IHLP6767GZER1R8M01
776718-IHLP6767GZER1R8M01
Fixed Inductors - IHLP6767GZER1R8M01 776718-IHLP6767GZER1R8M01
Manufacturer: Vishay Dale Win Source Part Number: 776718-IHLP6767GZER1 R8M01 Series: IHLP-6767GZ-01 Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Package: Nonstandard Current Rating: 38A Shielding: Shielded Inductance: 1.8μH Mounting: SMD Tolerance: ±20% Current - Saturation: 65A Test Frequency: 100kHz Family Name: IHLP-6767GZ-01 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.1 mOhm Max Dimension: 0.675" L x 0.675" W (17.15mm x 17.15mm) Height - Seated (Maximum): 0.276" (7.00mm) Alternative Parts (Cross-Reference): IHLP6767GZER1R8MA1; Introduction Date: January 21, 2009 ECCN: EAR99 Country of Origin: China, Israel, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 200

Manufacturer: Vishay Dale
Win Source Part Number: 776718-IHLP6767GZER1R8M01
Series: IHLP-6767GZ-01
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Package: Nonstandard
Current Rating: 38A
Shielding: Shielded
Inductance: 1.8μH
Mounting: SMD
Tolerance: ±20%
Current - Saturation: 65A
Test Frequency: 100kHz
Family Name: IHLP-6767GZ-01
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 2.1 mOhm Max
Dimension: 0.675" L x 0.675" W (17.15mm x 17.15mm)
Height - Seated (Maximum): 0.276" (7.00mm)
Alternative Parts (Cross-Reference): IHLP6767GZER1R8MA1;
Introduction Date: January 21, 2009
ECCN: EAR99
Country of Origin: China, Israel, United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 200

Buy Now Datasheet
SMD 1.8uH 38A Inductor and Choke - 71-IHLP6767GZER1R8M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.8uH 38A Inductor and Choke
71-IHLP6767GZER1R8M01
SMD 1.8uH 38A Inductor and Choke 71-IHLP6767GZER1R8M01
SMD Power Inductor 1.8uH 38A Shielded Wirewound 6767 Product overview: IHLP6767GZER1R8M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8uH, 38A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8uH, 38A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767GZER1R8M0 1 can be used for catalog matching and distributor lookup.

SMD Power Inductor 1.8uH 38A Shielded Wirewound 6767 Product overview: IHLP6767GZER1R8M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8uH, 38A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8uH, 38A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767GZER1R8M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-1252-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1252-2-ND
Fixed Inductors 541-1252-2-ND
1.8µH Shielded Molded Inductor 38A 2.1mOhm Max Nonstandard

1.8µH Shielded Molded Inductor 38A 2.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1252-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1252-6-ND
Fixed Inductors 541-1252-6-ND
1.8µH Shielded Molded Inductor 38A 2.1mOhm Max Nonstandard

1.8µH Shielded Molded Inductor 38A 2.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1252-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1252-1-ND
Fixed Inductors 541-1252-1-ND
1.8µH Shielded Molded Inductor 38A 2.1mOhm Max Nonstandard

1.8µH Shielded Molded Inductor 38A 2.1mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 776718-IHLP6767GZER1R8M01 71-IHLP6767GZER1R8M01 541-1252-2-ND
Product Name Fixed Inductors - IHLP6767GZER1R8M01 SMD 1.8uH 38A Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Application RF Choke
Inductance Range 1.8 microH 1.8 microH
DCR 0.0021 ohms 0.0021 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 1-2176641-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R33M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers