Vishay Precision Group Fixed Inductors - IHLP6767GZER1R5M01 IHLP6767GZER1R5M01

Description
Manufacturer: Vishay Dale Win Source Part Number: 776717-IHLP6767GZER1 R5M01 Series: IHLP-6767GZ-01 Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Package: Nonstandard Current Rating: 42A Shielding: Shielded Inductance: 1.5μH Mounting: SMD Tolerance: ±20% Current - Saturation: 65A Test Frequency: 100kHz Family Name: IHLP-6767GZ-01 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.88 mOhm Max Dimension: 0.675" L x 0.675" W (17.15mm x 17.15mm) Height - Seated (Maximum): 0.276" (7.00mm) Alternative Parts (Cross-Reference): IHLP6767GZER1R5MA1; PA4344.152NLT; IHLP6767GZEB1R5M01; Introduction Date: January 21, 2009 ECCN: EAR99 Country of Origin: China, Israel, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 200
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 776717-IHLP6767GZER1 R5M01 Series: IHLP-6767GZ-01 Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Package: Nonstandard Current Rating: 42A Shielding: Shielded Inductance: 1.5μH Mounting: SMD Tolerance: ±20% Current - Saturation: 65A Test Frequency: 100kHz Family Name: IHLP-6767GZ-01 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.88 mOhm Max Dimension: 0.675" L x 0.675" W (17.15mm x 17.15mm) Height - Seated (Maximum): 0.276" (7.00mm) Alternative Parts (Cross-Reference): IHLP6767GZER1R5MA1; PA4344.152NLT; IHLP6767GZEB1R5M01; Introduction Date: January 21, 2009 ECCN: EAR99 Country of Origin: China, Israel, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - IHLP6767GZER1R5M01
776717-IHLP6767GZER1R5M01
Fixed Inductors - IHLP6767GZER1R5M01 776717-IHLP6767GZER1R5M01
Manufacturer: Vishay Dale Win Source Part Number: 776717-IHLP6767GZER1 R5M01 Series: IHLP-6767GZ-01 Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Package: Nonstandard Current Rating: 42A Shielding: Shielded Inductance: 1.5μH Mounting: SMD Tolerance: ±20% Current - Saturation: 65A Test Frequency: 100kHz Family Name: IHLP-6767GZ-01 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.88 mOhm Max Dimension: 0.675" L x 0.675" W (17.15mm x 17.15mm) Height - Seated (Maximum): 0.276" (7.00mm) Alternative Parts (Cross-Reference): IHLP6767GZER1R5MA1; PA4344.152NLT; IHLP6767GZEB1R5M01; Introduction Date: January 21, 2009 ECCN: EAR99 Country of Origin: China, Israel, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 200

Manufacturer: Vishay Dale
Win Source Part Number: 776717-IHLP6767GZER1R5M01
Series: IHLP-6767GZ-01
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Package: Nonstandard
Current Rating: 42A
Shielding: Shielded
Inductance: 1.5μH
Mounting: SMD
Tolerance: ±20%
Current - Saturation: 65A
Test Frequency: 100kHz
Family Name: IHLP-6767GZ-01
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.88 mOhm Max
Dimension: 0.675" L x 0.675" W (17.15mm x 17.15mm)
Height - Seated (Maximum): 0.276" (7.00mm)
Alternative Parts (Cross-Reference): IHLP6767GZER1R5MA1; PA4344.152NLT; IHLP6767GZEB1R5M01;
Introduction Date: January 21, 2009
ECCN: EAR99
Country of Origin: China, Israel, United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 200

Buy Now Datasheet
Fixed Inductors - 541-1251-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1251-6-ND
Fixed Inductors 541-1251-6-ND
1.5µH Shielded Molded Inductor 42A 1.88mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 42A 1.88mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1251-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1251-2-ND
Fixed Inductors 541-1251-2-ND
1.5µH Shielded Molded Inductor 42A 1.88mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 42A 1.88mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1251-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1251-1-ND
Fixed Inductors 541-1251-1-ND
1.5µH Shielded Molded Inductor 42A 1.88mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 42A 1.88mOhm Max Nonstandard

Buy Now Datasheet
SMD 1.5uH 42A Inductor and Choke - 71-IHLP6767GZER1R5M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5uH 42A Inductor and Choke
71-IHLP6767GZER1R5M01
SMD 1.5uH 42A Inductor and Choke 71-IHLP6767GZER1R5M01
SMD Power Inductor 1.5uH 42A Shielded Wirewound Product overview: IHLP6767GZER1R5M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5uH, 42A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5uH, 42A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767GZER1R5M0 1 can be used for catalog matching and distributor lookup.

SMD Power Inductor 1.5uH 42A Shielded Wirewound Product overview: IHLP6767GZER1R5M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5uH, 42A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5uH, 42A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767GZER1R5M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, Ihlp-6767Gz-01 Series, 1.5 H, 20%, Shielded, 1880 Ohm, 42 A Rohs Compliant Vishay - 34R3979 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Ihlp-6767Gz-01 Series, 1.5 H, 20%, Shielded, 1880 Ohm, 42 A Rohs Compliant Vishay
34R3979
Surface Mount Power Inductor, Ihlp-6767Gz-01 Series, 1.5 H, 20%, Shielded, 1880 Ohm, 42 A Rohs Compliant Vishay 34R3979
Surface Mount Power Inductor, IHLP-6767GZ-01 Series, 1.5 H, 20%, Shielded, 1880 ohm, 42 A RoHS Compliant: Yes

Surface Mount Power Inductor, IHLP-6767GZ-01 Series, 1.5 H, 20%, Shielded, 1880 ohm, 42 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 776717-IHLP6767GZER1R5M01 541-1251-6-ND 71-IHLP6767GZER1R5M01 34R3979
Product Name Fixed Inductors - IHLP6767GZER1R5M01 Fixed Inductors SMD 1.5uH 42A Inductor and Choke Surface Mount Power Inductor, Ihlp-6767Gz-01 Series, 1.5 H, 20%, Shielded, 1880 Ohm, 42 A Rohs Compliant Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Application RF Choke
Inductance Range 1.5 microH 1.5 microH
DCR 0.0019 ohms 0.0019 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5699-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details