Vishay Precision Group Fixed Inductors IHLP6767GZER1R0M11

Description
1µH Shielded Molded Inductor 55.5A 1.27mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Molded Inductor 55.5A 1.27mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP6767GZER1R0M11TR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Molded Inductor 55.5A 1.27mOhm Max Nonstandard

1µH Shielded Molded Inductor 55.5A 1.27mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP6767GZER1R0M11CT-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Molded Inductor 55.5A 1.27mOhm Max Nonstandard

1µH Shielded Molded Inductor 55.5A 1.27mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 1.0UH 55.5A SMD 1¦H 55.5A 32A 55.5A - ¦20% Shielded 1.27 mOhm Max - IHLP6767GZER1R0M11 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 1.0UH 55.5A SMD 1¦H 55.5A 32A 55.5A - ¦20% Shielded 1.27 mOhm Max
IHLP6767GZER1R0M11
INDUCTOR POWER 1.0UH 55.5A SMD 1¦H 55.5A 32A 55.5A - ¦20% Shielded 1.27 mOhm Max IHLP6767GZER1R0M11
INDUCTOR POWER 1.0UH 55.5A SMD 1¦H 55.5A 32A 55.5A - ¦20% Shielded 1.27 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER 1.0UH 55.5A SMD 1¦H 55.5A 32A 55.5A - ¦20% Shielded 1.27 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel«

Supplier's Site
SMD 1uH 55.5A Inductor and Choke - 71-IHLP6767GZER1R0M11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1uH 55.5A Inductor and Choke
71-IHLP6767GZER1R0M11
SMD 1uH 55.5A Inductor and Choke 71-IHLP6767GZER1R0M11
1uH 55.5A Shielded Power Inductor, 1.27mR DCR, SMD Product overview: IHLP6767GZER1R0M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 55.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 55.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767GZER1R0M1 1 can be used for catalog matching and distributor lookup.

1uH 55.5A Shielded Power Inductor, 1.27mR DCR, SMD Product overview: IHLP6767GZER1R0M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 55.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 55.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767GZER1R0M11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 541-IHLP6767GZER1R0M11TR-ND IHLP6767GZER1R0M11 71-IHLP6767GZER1R0M11
Product Name Fixed Inductors INDUCTOR POWER 1.0UH 55.5A SMD 1¦H 55.5A 32A 55.5A - ¦20% Shielded 1.27 mOhm Max SMD 1uH 55.5A Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0013 ohms 0.0013 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3101-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
CMT8100 Series Common Mode Inductors - CMT-8110 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 20000 to ? microH
View Details
3 suppliers
Power Inductors - ECS-MPI4040R2-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers