Vishay Precision Group Fixed Inductors - IHLP6767GZER1R0M01 IHLP6767GZER1R0M01

Description
Manufacturer: Vishay Dale Win Source Part Number: 776716-IHLP6767GZER1 R0M01 Series: IHLP-6767GZ-01 Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Package: Nonstandard Current Rating: 48A Shielding: Shielded Inductance: 1μH Mounting: SMD Tolerance: ±20% Current - Saturation: 73A Test Frequency: 100kHz Family Name: IHLP-6767GZ-01 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.38 mOhm Max Dimension: 0.675" L x 0.675" W (17.15mm x 17.15mm) Height - Seated (Maximum): 0.276" (7.00mm) Alternative Parts (Cross-Reference): IHLP6767GZER1R0MA1; PA4344.102NLT; ASPI-1306T-1R0M-T; Introduction Date: January 21, 2009 ECCN: EAR99 Country of Origin: China, Israel, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 200
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 776716-IHLP6767GZER1 R0M01 Series: IHLP-6767GZ-01 Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Package: Nonstandard Current Rating: 48A Shielding: Shielded Inductance: 1μH Mounting: SMD Tolerance: ±20% Current - Saturation: 73A Test Frequency: 100kHz Family Name: IHLP-6767GZ-01 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.38 mOhm Max Dimension: 0.675" L x 0.675" W (17.15mm x 17.15mm) Height - Seated (Maximum): 0.276" (7.00mm) Alternative Parts (Cross-Reference): IHLP6767GZER1R0MA1; PA4344.102NLT; ASPI-1306T-1R0M-T; Introduction Date: January 21, 2009 ECCN: EAR99 Country of Origin: China, Israel, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHLP6767GZER1R0M01 - 776716-IHLP6767GZER1R0M01 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - IHLP6767GZER1R0M01
776716-IHLP6767GZER1R0M01
Fixed Inductors - IHLP6767GZER1R0M01 776716-IHLP6767GZER1R0M01
Manufacturer: Vishay Dale Win Source Part Number: 776716-IHLP6767GZER1 R0M01 Series: IHLP-6767GZ-01 Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Package: Nonstandard Current Rating: 48A Shielding: Shielded Inductance: 1μH Mounting: SMD Tolerance: ±20% Current - Saturation: 73A Test Frequency: 100kHz Family Name: IHLP-6767GZ-01 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.38 mOhm Max Dimension: 0.675" L x 0.675" W (17.15mm x 17.15mm) Height - Seated (Maximum): 0.276" (7.00mm) Alternative Parts (Cross-Reference): IHLP6767GZER1R0MA1; PA4344.102NLT; ASPI-1306T-1R0M-T; Introduction Date: January 21, 2009 ECCN: EAR99 Country of Origin: China, Israel, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 200

Manufacturer: Vishay Dale
Win Source Part Number: 776716-IHLP6767GZER1R0M01
Series: IHLP-6767GZ-01
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Package: Nonstandard
Current Rating: 48A
Shielding: Shielded
Inductance: 1μH
Mounting: SMD
Tolerance: ±20%
Current - Saturation: 73A
Test Frequency: 100kHz
Family Name: IHLP-6767GZ-01
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.38 mOhm Max
Dimension: 0.675" L x 0.675" W (17.15mm x 17.15mm)
Height - Seated (Maximum): 0.276" (7.00mm)
Alternative Parts (Cross-Reference): IHLP6767GZER1R0MA1; PA4344.102NLT; ASPI-1306T-1R0M-T;
Introduction Date: January 21, 2009
ECCN: EAR99
Country of Origin: China, Israel, United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 200

Buy Now Datasheet
Fixed Inductors - 541-1250-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1250-1-ND
Fixed Inductors 541-1250-1-ND
1µH Shielded Molded Inductor 48A 1.38mOhm Max Nonstandard

1µH Shielded Molded Inductor 48A 1.38mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1250-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1250-6-ND
Fixed Inductors 541-1250-6-ND
1µH Shielded Molded Inductor 48A 1.38mOhm Max Nonstandard

1µH Shielded Molded Inductor 48A 1.38mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1250-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1250-2-ND
Fixed Inductors 541-1250-2-ND
1µH Shielded Molded Inductor 48A 1.38mOhm Max Nonstandard

1µH Shielded Molded Inductor 48A 1.38mOhm Max Nonstandard

Buy Now Datasheet
SMD 1uH 48A Inductor and Choke - 71-IHLP6767GZER1R0M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1uH 48A Inductor and Choke
71-IHLP6767GZER1R0M01
SMD 1uH 48A Inductor and Choke 71-IHLP6767GZER1R0M01
1uH Shielded SMD Inductor, 48A, 1.38mR DCR, 6767 Product overview: IHLP6767GZER1R0M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 48A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 48A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767GZER1R0M0 1 can be used for catalog matching and distributor lookup.

1uH Shielded SMD Inductor, 48A, 1.38mR DCR, 6767 Product overview: IHLP6767GZER1R0M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 48A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 48A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767GZER1R0M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - IHLP6767GZER1R0M01 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP6767GZER1R0M01
Fixed Inductors IHLP6767GZER1R0M01
FIXED IND 1UH 48A 1.38 MOHM SMD

FIXED IND 1UH 48A 1.38 MOHM SMD

Supplier's Site Datasheet
Inductor, Shielded, 1Uh, 48A; Inductance Vishay - 74P0268 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1Uh, 48A; Inductance Vishay
74P0268
Inductor, Shielded, 1Uh, 48A; Inductance Vishay 74P0268
INDUCTOR, SHIELDED, 1UH, 48A; Inductance:1µH; RMS Current (Irms):48A; Inductor Construction:Shielde d; Saturation Current (Isat):73A; Product Range:IHLP-6767GZ-01 Series; Inductor Case / Package:-; DC Resistance Max:0.00138ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1UH, 48A; Inductance:1µH; RMS Current (Irms):48A; Inductor Construction:Shielded; Saturation Current (Isat):73A; Product Range:IHLP-6767GZ-01 Series; Inductor Case / Package:-; DC Resistance Max:0.00138ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 776716-IHLP6767GZER1R0M01 541-1250-1-ND 71-IHLP6767GZER1R0M01 IHLP6767GZER1R0M01 74P0268
Product Name Fixed Inductors - IHLP6767GZER1R0M01 Fixed Inductors SMD 1uH 48A Inductor and Choke Fixed Inductors Inductor, Shielded, 1Uh, 48A; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Application RF Choke
Inductance Range 1 microH 1 microH 1 microH 1 microH
DCR 0.0014 ohms 0.0014 ohms 0.0014 ohms 0.0014 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - CME375-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0603-J274JAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details