SMD Power Inductor 15uH 12.5A Shielded Wirewound 6767 Product overview: IHLP6767GZER150M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uH, 12.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15uH, 12.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767GZER150M5
15µH Shielded Molded Inductor 12.5A 16.96mOhm Max Nonstandard
15µH Shielded Molded Inductor 12.5A 16.96mOhm Max Nonstandard
Win Source Part Number: 1064807-IHLP6767GZER
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IHLP-6767GZ-5A
Type: Molded
Package: Tape & Reel
Shielding: Shielded
Inductance: 15 µH
Height - Seated (Max): 0.276" (7.00mm)
Standard Package: 200
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Frequency - Self Resonant: 8.55MHz
Package / Case: Nonstandard
DC Resistance (DCR): 16.96mOhm Max
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.675" L x 0.675" W (17.15mm x 17.15mm)
Alternative Parts (Cross-Reference): SRP1770TA-150M; 7443631500; 74435571500; SRP1265A-150M; 7443551151; 2100HT-150-V-RCIHLP6
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 12.5 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Vishay Dale
Other Names: 541-1718-1,541-1718-
Current - Saturation (Isat): 13A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-IHLP6767GZER150M5A | 541-1718-1-ND | 1064807-IHLP6767GZER150M5A |
| Product Name | SMD 15uH 12.5A Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors |
| Inductance Range | 15 microH | 15 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| Standards and Certifications | RoHS | ||
| Molded / Shielded | Shielded | Molded; Shielded | |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |