Vishay IHLP6767GZER150M01
15µH Shielded Inductor 12.5A 19.9mOhm Max Nonstandard
15µH Shielded Inductor 12.5A 19.9mOhm Max Nonstandard
15µH Shielded Inductor 12.5A 19.9mOhm Max Nonstandard
Manufacturer: Vishay
Win Source Part Number: 874469-IHLP6767GZER1
Series: IHLP-6767GZ-01
Operating Temperature Range: -55°C ~ 125°C
Features: Shielded - Inductor 19.9mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8504.50.4000
Other Part Number: 541-2599-6, 541-2599-1, 541-2599-2, IHLP6767GZER150M01-N
15uH 12.5A Shielded SMT Power Inductor 6767 Product overview: IHLP6767GZER150M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uH, 12.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15uH, 12.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767GZER150M0
12.5A 15uH ±20% 13A - Power Inductors ROHS
INDUCTOR, SHIELDED, 15UH, 12.5A; Inductance:15µH; RMS Current (Irms):12.5A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 15UH, 12.5A; Inductance:15µH; RMS Current (Irms):12.5A; Inductor Construction:Shielde
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 7487564 | 7487564P | 541-2599-1-ND | 874469-IHLP6767GZER150M01 | 71-IHLP6767GZER150M01 | IHLP6767GZER150M01 | 56AC1058 |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | Fixed Inductors - IHLP6767GZER150M01 | 15uH 12.5A Inductor and Choke | Inductors/Coils/Transformers >> Power Inductors | Inductor, Shielded, 15Uh, 12.5A; Inductance Vishay |
| Technology | Wirewound | ||||||
| Core Material | Metal composite | Metal, Composite | |||||
| Inductance Range | 15 microH | 15 microH | 15 microH | 15 microH | 15 microH | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| EIA Case Size | 6767 | 6767 |