Vishay Precision Group Inductance Vishay IHLP6767GZER101M11.

Description
Inductance:100µH; RMS Current (Irms):5A; Inductor Construction:Shielde d; Saturation Current (Isat):4A; Product Range:IHLP-6767GZ-11 Series; DC Resistance Max:0.11ohm; Inductance Tolerance:± 20%; Product Length:17.15mm RoHS Compliant: Yes
Datasheet
Description
Inductance:100µH; RMS Current (Irms):5A; Inductor Construction:Shielde d; Saturation Current (Isat):4A; Product Range:IHLP-6767GZ-11 Series; DC Resistance Max:0.11ohm; Inductance Tolerance:± 20%; Product Length:17.15mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductance Vishay - 27AC6632 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Vishay
27AC6632
Inductance Vishay 27AC6632
Inductance:100µH; RMS Current (Irms):5A; Inductor Construction:Shielde d; Saturation Current (Isat):4A; Product Range:IHLP-6767GZ-11 Series; DC Resistance Max:0.11ohm; Inductance Tolerance:± 20%; Product Length:17.15mm RoHS Compliant: Yes

Inductance:100µH; RMS Current (Irms):5A; Inductor Construction:Shielded; Saturation Current (Isat):4A; Product Range:IHLP-6767GZ-11 Series; DC Resistance Max:0.11ohm; Inductance Tolerance:± 20%; Product Length:17.15mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 27AC6632
Product Name Inductance Vishay
Mounting Option Surface Mount Technology
Inductance Range 100 microH
Inductance Tolerance 20 (+/- %)
DCR 0.1100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Smoothing Filter Chokes - C-80U - Triad Magnetics
Specs
Rated DC Current 20000 milliamps
DCR 4 ohms
View Details
3 suppliers
Surface Mount Inductors - 1910122P - RS Components, Ltd.
Specs
Inductance Range 10 microH
DCR 1.6 ohms
Rated DC Current 180 milliamps
View Details