Vishay Precision Group Fixed Inductors IHLP6767GZER100M8A

Description
10µH Shielded Molded Inductor 16A 10.91mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Molded Inductor 16A 10.91mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP6767GZER100M8ATR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Molded Inductor 16A 10.91mOhm Max Nonstandard

10µH Shielded Molded Inductor 16A 10.91mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP6767GZER100M8ADKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Molded Inductor 16A 10.91mOhm Max Nonstandard

10µH Shielded Molded Inductor 16A 10.91mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP6767GZER100M8ACT-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Molded Inductor 16A 10.91mOhm Max Nonstandard

10µH Shielded Molded Inductor 16A 10.91mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 10Uh, 0.011Ohm, 16A, Smd; Inductance Vishay - 07AH4063 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 0.011Ohm, 16A, Smd; Inductance Vishay
07AH4063
Inductor, 10Uh, 0.011Ohm, 16A, Smd; Inductance Vishay 07AH4063
INDUCTOR, 10UH, 0.011OHM, 16A, SMD; Inductance:10µH; RMS Current (Irms):16A; Inductor Construction:Shielde d; Saturation Current (Isat):13A; Product Range:IHLP-6767GZ-8A Series; Power Inductor Case:17.15mm x 17.15mm x 7mm; DC RoHS Compliant: Yes

INDUCTOR, 10UH, 0.011OHM, 16A, SMD; Inductance:10µH; RMS Current (Irms):16A; Inductor Construction:Shielded; Saturation Current (Isat):13A; Product Range:IHLP-6767GZ-8A Series; Power Inductor Case:17.15mm x 17.15mm x 7mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP6767GZER100M8ATR-ND 07AH4063
Product Name Fixed Inductors Inductor, 10Uh, 0.011Ohm, 16A, Smd; Inductance Vishay
Operating Temperature -55 to 180 C (-67 to 356 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0109 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TE68NJ - 1120677-KQ0805TE68NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
SMD 820uH 0.35A Inductor and Choke - 71-3631B821KL - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 820 microH
Inductance Tolerance 10 (+/- %)
View Details
2 suppliers
Specs
Application RF Choke
View Details