10µH Shielded Molded Inductor 16A 10.91mOhm Max Nonstandard
10µH Shielded Molded Inductor 16A 10.91mOhm Max Nonstandard
10µH Shielded Molded Inductor 16A 10.91mOhm Max Nonstandard
SMD Power Inductor 10uH 16A Shielded Wirewound 6767 Product overview: IHLP6767GZER100M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 16A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 16A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767GZER100M5
Surface Mount Power Inductor, IHLP-6767GZ-5A Series, 10 H, 20%, Shielded, 0.01091 ohm, 16 A RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 541-1719-1-ND | 71-IHLP6767GZER100M5A | 85W2978 |
| Product Name | Fixed Inductors | SMD 10uH 16A Inductor and Choke | Surface Mount Power Inductor, Ihlp-6767Gz-5A Series, 10 H, 20%, Shielded, 0.01091 Ohm, 16 A Rohs Compliant Vishay |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| DCR | 0.0109 ohms |